EN
  • EN
  • DE

LTC2637IMS-LZ12#PBF

Part No LTC2637IMS-LZ12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168768-LTC2637IMS-LZ12#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tube
Product Status Active
Base Product Number LTC2637
Number of Bits 12
Operating Temperature -40°C ~ 85°C
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC2637IMS-LZ12#PBF CAD Model

Description

Analog Devices Inc. LTC2637IMS-LZ12#PBF

The LTC2637IMS-LZ12#PBF is a high-precision, octal, 12-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver exceptional performance and accuracy in a compact integrated circuit (IC). This product is part of the LTC2637 series, which is known for its low power consumption and versatile feature set, making it an ideal choice for a wide range of applications such as process control, data acquisition systems, and digital gain and offset adjustment.

Housed in a small, 16-lead MSOP package, the LTC2637IMS-LZ12#PBF provides eight voltage output DACs, each with its own 12-bit resolution. It operates from a 2.7V to 5.5V supply, catering to systems with varying power requirements. The DACs can be individually programmed to one of the six predefined output ranges or to a custom span setting through a user-programmable offset and gain, offering flexibility for diverse application needs.

Communication with the LTC2637IMS-LZ12#PBF is facilitated through a 3-wire SPI-compatible serial interface, which supports high-speed data transfer and allows for daisy-chaining of multiple devices on the same bus. This feature simplifies the design of complex systems requiring multiple DACs while minimizing the number of required GPIO pins on the controlling microcontroller or processor.

One of the standout features of this product is its integrated precision reference, which remains stable over temperature and time, ensuring accurate and consistent DAC output levels. Additionally, the LTC2637IMS-LZ12#PBF offers a power-on reset to zero volts, and a software-selectable shutdown feature that reduces the power consumption to 18μA at 5V when the DAC is not in use.

For enhanced robustness, the LTC2637IMS-LZ12#PBF includes over-temperature protection and is specified over the industrial temperature range of -40°C to +85°C. Its performance and reliability make it a top choice for engineers and designers looking to integrate a high-quality DAC into their systems without compromising on space or power efficiency.

Overall, the LTC2637IMS-LZ12#PBF is a testament to Analog Devices Inc.'s commitment to providing advanced, precision data conversion solutions that cater to the evolving needs of modern electronics.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
Lowest to $7.1344
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess