EN
  • EN
  • DE
  • IT

LTC2865HDE#PBF

Part No LTC2865HDE#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000150-LTC2865HDE#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Voltage - Supply 3V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Package / Case 12-WFDFN Exposed Pad
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC2865HDE#PBF CAD Model

Description

Product Overview: LTC2865HDE#PBF by Analog Devices Inc.

The LTC2865HDE#PBF is a robust, high-speed transceiver from Analog Devices Inc., designed to facilitate reliable communication in harsh industrial environments. This transceiver is part of the LTC2865 series, which integrates advanced features to ensure stable operation over extended temperature ranges and in electrically noisy conditions. The LTC2865HDE#PBF offers a perfect solution for applications requiring long-distance data transmission with high immunity to common-mode noise and large ground differences.

Key Features

  • High-Speed Interface: The device supports the RS485/RS422 standards, delivering high-speed data communication up to 20Mbps, making it suitable for modern industrial networks that demand quick data transfer rates.
  • Extended Temperature Range: It is designed to operate reliably in extreme temperatures, with a specified temperature range from -40°C to +125°C, accommodating the rigorous demands of industrial and automotive applications.
  • Integrated Protection: The LTC2865HDE#PBF includes built-in protection features such as overvoltage protection, overtemperature protection, and fault protection on the receiver and driver pins, ensuring the device's longevity and reliability.
  • Low Power Shutdown: It offers a low power shutdown mode that significantly reduces power consumption when the transceiver is inactive, contributing to energy-efficient system design.

Applications

The LTC2865HDE#PBF is versatile in its applications, commonly being used in:

  • Industrial Control Systems
  • Automotive Networks
  • Building Automation
  • Factory Automation
  • Instrumentation

Product Specifications

The device comes in a 12-lead DFN package, providing a compact footprint suitable for space-constrained applications. The LTC2865HDE#PBF has an integrated receiver with a fail-safe feature that ensures a known output state if the inputs are open or shorted. The transceiver also includes a half-duplex switch control, enabling easy configuration for two-wire communication systems.

In summary, the LTC2865HDE#PBF from Analog Devices Inc. is a high-performance transceiver that combines speed, robustness, and reliability, making it an ideal choice for critical data communication in industrial and automotive environments.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8879 $55.2153
16+ $6.4721 $103.5536
24+ $6.2699 $150.4776
33+ $6.0676 $200.2308
43+ $5.8654 $252.2122
58+ $5.2586 $304.9988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess