EN
  • EN
  • DE
  • IT

LTC2941CMS8E#PBF

Part No LTC2941CMS8E#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 1CELL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 1
Interface I2C
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LTC2941
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879514-LTC2941CMS8E#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2941CMS8E#PBF CAD Model

Description

Product Overview: LTC2941CMS8E#PBF

The LTC2941CMS8E#PBF is a sophisticated battery gas gauge from Analog Devices Inc., designed to provide precise monitoring of single-cell battery charge state in portable devices. This compact, high-precision integrated circuit is an essential component for battery-powered applications where energy efficiency and accurate battery status indication are critical.

Key Features:

  • Wide Operating Range: The device is optimized for single-cell battery applications and supports a wide range of battery chemistries.
  • High-Accuracy: It offers high-accuracy current and charge monitoring with an internal 14-bit No Latency ΔΣ™ ADC.
  • Low Quiescent Current: The LTC2941CMS8E#PBF features a remarkably low quiescent current, which is crucial for prolonging battery life in portable devices.
  • I²C Interface: The device includes an I²C interface for communication with microcontrollers, making it easy to integrate into existing designs.
  • Programmable Alarms: It has programmable charge, high and low thresholds to set off alarms, allowing for proactive battery management.
  • Compact Package: Encased in an MSOP-8 package, it requires minimal board space, making it ideal for space-constrained applications.

Applications:

The LTC2941CMS8E#PBF is versatile and can be employed in a variety of applications, including:

  • Handheld Devices
  • Medical Instruments
  • Wireless Sensors and IoT Devices
  • Portable Power Tools
  • Uninterruptible Power Supplies

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the LTC2941CMS8E#PBF is no exception. It is designed to meet the stringent demands of modern electronic devices, ensuring reliable performance over its operational lifespan.

Conclusion:

The LTC2941CMS8E#PBF from Analog Devices Inc. is an ideal solution for designers looking to implement accurate battery monitoring in their portable applications. With its precise measurement capabilities, low power consumption, and compact footprint, this battery gas gauge enables efficient power management and enhances the user experience by providing reliable battery status information.

You May Also Be Interested in

Maxim Integrated
IC BATT CHARGER SYSTEM / Battery IC
Lowest to $6.3114
Maxim Integrated
IC BATT MON MULT-CHEM 1C SOT23-3
Need more? Email Us
Maxim Integrated
IC BATT MONITOR LI-ION 16TSSOP
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Lowest to $14.5574
Renesas Electronics America
IC BAT MON MULT-CHEM 3-8C 48TQFN
Lowest to $4.6637
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $13.7454
Diodes Incorporated
IC BATTERY MANAGER MULTI / Battery IC
Lowest to $0.3661
Maxim Integrated
IC BATT CMDA PHONE PWR MGMT / Battery IC
Lowest to $0.9146
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $9.0941

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.8422 $80.8422
2+ $78.3159 $156.6318
3+ $75.7895 $227.3685
4+ $73.2632 $293.0528
6+ $65.6843 $394.1058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess