EN
  • EN
  • DE
  • IT

LTC2945CUD#TRPBF

Part No LTC2945CUD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER MONITOR I2C 12-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Power Supply Controller General Purpose 12-QFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 12-WFQFN Exposed Pad
Case / Package 12-QFN (3x3)
Family Name LTC2945
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2945CUD#TRPBFDKR, LTC2945CUD#TRPBF-ND, 505-LTC2945CUD#TRPBFCT, 505-LTC2945CUD#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879522-LTC2945CUD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2945CUD#TRPBF CAD Model

Description

Analog Devices Inc. LTC2945CUD#TRPBF Wide Range I2C Power Monitor

The LTC2945CUD#TRPBF from Analog Devices Inc. is a comprehensive I2C power monitor that is ideal for applications requiring precise monitoring of both current and voltage. Designed to be versatile, this power monitor can handle a wide range of supply voltages, from 4V all the way up to an impressive 80V. This capability makes it suitable for use in various systems, including industrial, automotive, and communication applications.

One of the key features of the LTC2945CUD#TRPBF is its ability to measure current, voltage, and power. The high-accuracy current sensing is achieved through an internal sense resistor, which simplifies the design process by eliminating the need for external shunt resistors. This integrated approach not only saves space but also enhances the reliability of the system by reducing the number of components.

The device is housed in a compact 12-lead QFN package, which is optimized for space-constrained applications. Despite its small footprint, the LTC2945CUD#TRPBF packs a powerful punch with its ability to provide real-time measurements that are essential for power management tasks. The onboard 12-bit ADC ensures that the measurements are precise, enabling fine-grained control over the power consumption of the system.

Communication with the LTC2945CUD#TRPBF is facilitated through the industry-standard I2C interface, which allows for easy integration into existing designs. The device also features programmable alert thresholds, which can be set to notify the system in the event of overcurrent, overvoltage, or overheating scenarios. These alerts can help prevent damage to sensitive components and extend the lifespan of the system.

In summary, the LTC2945CUD#TRPBF from Analog Devices Inc. is a robust and reliable solution for monitoring power in a wide array of applications. Its wide voltage range, precision measurements, and compact form factor make it an excellent choice for designers looking to optimize their power management strategies.

Note: Before integrating the LTC2945CUD#TRPBF into your design, please consult the datasheet for detailed specifications and ensure compatibility with your application.

You May Also Be Interested in

Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1660 $52.6640
10+ $10.8028 $108.0280
15+ $10.4653 $156.9795
20+ $10.1277 $202.5540
26+ $9.7901 $254.5426
35+ $8.7773 $307.2055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess