EN
  • EN
  • DE

LTC2996HDD#TRPBF

Part No LTC2996HDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 20/70DEG OPN DR 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 38 Weeks
Features Thermostat -20°C, 70°C Active High, Active Low Open Drain 10-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LTC2996
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924441-LTC2996HDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2996HDD#TRPBF CAD Model

Description

LTC2996HDD#TRPBF - Temperature Sensor from Analog Devices Inc.

The LTC2996HDD#TRPBF is a high-precision temperature sensor designed by Analog Devices Inc. to provide accurate temperature monitoring with an integrated series resistance cancellation feature. This innovative temperature sensor is specifically engineered for a wide range of applications, including system thermal management, environmental control, and industrial process monitoring.

Key Features:

  • Wide Temperature Range: The LTC2996 is capable of measuring temperature from -40°C to +125°C, making it suitable for various environments and applications.
  • High Accuracy: With its precision measurement capabilities, the LTC2996 offers an accuracy of ±1°C, ensuring reliable temperature readings.
  • No Calibration Required: The device is factory-calibrated, eliminating the need for complex calibration procedures and thus simplifying the design process.
  • Integrated Series Resistance Cancellation: The LTC2996 compensates for series resistance effects, which can improve measurement accuracy in thermistor-based applications.
  • Versatile Power Supply Range: It operates from a supply voltage range of 2.25V to 5.5V, allowing for flexibility in system design.
  • Digital Output: The temperature sensor communicates via an I2C/SMBus compatible 2-wire serial interface, providing digital output for easy integration with microcontrollers and other digital systems.
  • Small Form Factor: Housed in a small 8-lead DFN package, the LTC2996 is ideal for space-constrained applications.
  • RoHS Compliant: This product is RoHS compliant, meeting environmental standards for hazardous substance regulations.

Applications:

The LTC2996HDD#TRPBF is versatile and can be used in a variety of applications, including:

  • Computer systems and servers for CPU temperature monitoring
  • Industrial and networking equipment for system thermal protection
  • Telecommunications infrastructure for environmental monitoring
  • Consumer electronics to prevent overheating
  • Medical and scientific instrumentation requiring precise temperature control

With its robust feature set and high level of integration, the LTC2996HDD#TRPBF from Analog Devices Inc. is an excellent choice for designers looking for a reliable and accurate temperature monitoring solution.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.5045
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.1143
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,715 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess