EN
  • EN
  • DE

LTC3119EUFD#TRPBF

Part No LTC3119EUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Buck-Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 28-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Height 800 µm
Max Duty Cycle 92 %
Max Junction Temperature (Tj) 125 °C
Max Operating Temperature 125 °C
Max Supply Voltage 18 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Number of Outputs 1
Number of Pins 28
Output Current 5 A
RoHS Compliant
Switching Frequency 2 MHz
Topology Buck-Boost
Win Source Part Number 1166596-LTC3119EUFD#TRPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3119EUFD#TRPBF CAD Model

Description

Introducing the LTC3119EUFD#TRPBF from Analog Devices Inc.

The LTC3119EUFD#TRPBF is a high-performance, synchronous buck-boost DC/DC converter from Analog Devices Inc., a leader in the design and manufacturing of high-quality integrated circuits. This versatile converter is designed to manage power supply requirements in a wide range of applications, offering a flexible voltage range and high efficiency.

Key Features:

  • Wide Input Voltage Range: The LTC3119EUFD#TRPBF operates from an input voltage range of 2.5V to 18V, making it suitable for single-cell Li-Ion applications to multi-cell battery stacks, automotive inputs, industrial supplies, and more.
  • Versatile Output Voltage: It can deliver a regulated output voltage ranging from 0.8V to 18V, which can be set by an external resistor divider, catering to a diverse set of power requirements.
  • High Efficiency: The device features a proprietary 4-switch synchronous buck-boost topology, which results in high efficiency over a broad range of load currents.
  • Programmable Switching Frequency: Users can program the switching frequency from 400kHz to 2MHz or synchronize it to an external clock, allowing for flexibility in component selection and optimization of size and efficiency.
  • Robust Packaging: The LTC3119EUFD#TRPBF comes in a compact, thermally enhanced 24-lead QFN package that ensures reliable performance even in demanding environments.

Applications:

This converter is ideal for a variety of applications, including:

  • Portable and battery-powered equipment
  • Automotive and industrial power systems
  • Datacom and telecom power supplies
  • Medical devices
  • Point of Load (POL) conversions

Design Support:

Analog Devices Inc. provides comprehensive design resources to assist engineers in implementing the LTC3119EUFD#TRPBF into their projects. These include detailed datasheets, application notes, design tools, and technical support from ADI's experienced engineers.

With its robust feature set, the LTC3119EUFD#TRPBF is an excellent choice for designers looking for a flexible, efficient, and reliable power conversion solution. Its ability to perform in a wide range of operating conditions makes it a versatile component for numerous applications in the electronics industry.

You May Also Be Interested in

Infineon Technologies
IC REG BUCK ADJ 30A 133BGA / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 30A 133-BFBGA Power Module
Need more? Email Us
Analog Devices Inc.
Dual 18A or Single 36A μModule (Power Module) Regulator with Digital Power System Management
Lowest to $83.5527
Analog Devices Inc.
IC REG FLYBACK 3.6A 8SOIC / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 3.6A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Lowest to $11.6418
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 16MSOP / Buck Switching Regulator IC Positive Adjustable 5V 1 Output 2.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Linear Technology
LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Lowest to $15.6410
Monolithic Power Systems Inc.
IC REG DL BUCK/LINEAR SYNC 16QFN / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 500kHz 16-QFN (3x3)
Lowest to $0.6260
Analog Devices Inc.
IC REG MULTI CONFG ADJ TO220-5 / Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 2.5A (Switch) TO-220-5
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563-6 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-563, SOT-666
Lowest to $0.1062
Richtek USA Inc.
IC REG BUCK ADJ 2A TSOT23-6 / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Lowest to $0.3640

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2652 $51.7956
8+ $14.1663 $113.3304
11+ $13.7236 $150.9596
16+ $13.2809 $212.4944
20+ $12.8382 $256.7640
27+ $11.5102 $310.7754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess