EN
  • EN
  • DE

LTC3226IUD#PBF

Part No LTC3226IUD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC 2CELL SUPERCAP CHARGE 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Series PowerPath™
Package Tube
Product Status Active
Applications Supercapacitor Charger
Current - Supply 10µA
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC3226
Standard Package 121 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879584-LTC3226IUD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3226IUD#PBF CAD Model

Description

The LTC3226IUD#PBF is a high-performance, integrated charge pump energy storage solution from Analog Devices Inc. It is designed to provide a regulated output voltage from a single-cell Li-Ion or multi-cell alkaline/NiMH battery inputs. This product is well-suited for backup power applications where an energy storage supercapacitor or capacitor array is used to hold up the system voltage during a main power failure.

Key Features

  • Automatic Recharge: The LTC3226 features an automatic recharge function for the energy storage capacitor, ensuring that the system is always ready for the next power interruption.
  • Low Noise Operation: With its low noise charge pump technology, the LTC3226 provides a clean power supply, making it suitable for sensitive RF and analog applications.
  • Adjustable Output: The output voltage is adjustable, allowing for flexibility in system design to match the voltage requirements of the load.
  • PowerPath Control: The integrated PowerPath control enables seamless transitions between input power and backup power modes, minimizing system interruptions.
  • Thermal Protection: Built-in thermal protection safeguards the device and the system from damage due to excessive temperatures.

Applications

The LTC3226IUD#PBF is ideal for a variety of applications where a reliable backup power source is critical. These include:

  • Portable Instruments
  • Handheld Devices
  • Memory Backup Systems
  • Industrial Controllers
  • Automotive Telematics and Infotainment Systems

Technical Specifications

The device operates within an industrial temperature range of -40°C to +85°C and comes in a compact 20-lead QFN package. The LTC3226IUD#PBF is designed to work with supercapacitors ranging from several millifarads to several farads and at input voltages from 2.8V to 5.5V, making it a versatile solution for multiple power backup scenarios.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC3226IUD#PBF is no exception. It is manufactured to meet the high standards expected from industrial-grade components, ensuring performance and durability in demanding environments.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7294 $58.6470
11+ $9.6241 $105.8651
17+ $9.3234 $158.4978
23+ $9.0226 $207.5198
29+ $8.7219 $252.9351
39+ $7.8196 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess