EN
  • EN
  • DE

LTC3261MPMSE#TRPBF

Part No LTC3261MPMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP INV 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000018-LTC3261MPMSE#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) --Power Management (PMIC) --Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR)
Current - Output 100mA
Output Type Fixed
Voltage - Output (Max) 32V
Voltage - Input (Min) 4.5V
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LTC3261MPMSE#TRPBF CAD Model

Description

Product Overview: LTC3261MPMSE#TRPBF by Analog Devices Inc.

The LTC3261MPMSE#TRPBF is a high-performance, low-noise, negative voltage inverting charge pump from Analog Devices Inc. This robust integrated circuit is designed to provide a simple and efficient solution for applications requiring a negative supply voltage generated from a positive input. The device is particularly suitable for high-reliability industrial, automotive, and telecommunications applications where space is at a premium and power efficiency is crucial.

One of the standout features of the LTC3261MPMSE#TRPBF is its wide input voltage range, which spans from 4.5V to 32V, making it versatile for various input conditions. The output voltage is adjustable and can be set from -1.5 times the input voltage to -32V, which allows for a broad range of negative voltage requirements to be met. The device can deliver up to 100mA of continuous output current, ensuring sufficient power for a multitude of low-power applications.

The LTC3261MPMSE#TRPBF operates using a switched-capacitor doubler topology followed by a negative charge pump. This design enables the device to achieve a compact footprint while maintaining high efficiency. The charge pump's frequency is internally set to 500kHz, allowing for small external components and reducing the overall solution size. Additionally, the device features low quiescent current and a shutdown mode that further reduces the current draw to conserve power when the circuit is not in active use.

For protection and reliability, the LTC3261MPMSE#TRPBF includes over-temperature and short-circuit protection. The product is offered in a small MSOP-10 package, which is suitable for space-constrained applications. The device is also characterized for operation from -55°C to +125°C, ensuring performance in extreme environments and meeting the stringent requirements of automotive and industrial temperature ranges.

Overall, the LTC3261MPMSE#TRPBF is an excellent choice for designers looking for a reliable, high-efficiency negative voltage inverting solution. With its adjustable output, low noise operation, and robust protection features, this product from Analog Devices Inc. stands out as a versatile component in power management design.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3594 $51.7970
12+ $8.5001 $102.0012
19+ $8.2344 $156.4536
26+ $7.9688 $207.1888
33+ $7.7032 $254.2056
44+ $6.9063 $303.8772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess