EN
  • EN
  • DE

LM43602AQPWPRQ1

Part No LM43602AQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 28V
Current - Output 2A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number LM43602
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1317684-LM43602AQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian LM43602AQPWPRQ1 CAD Model

Description

Product Overview: Texas Instruments LM43602AQPWPRQ1

The LM43602AQPWPRQ1 from Texas Instruments is a highly efficient, versatile, and robust synchronous step-down voltage converter designed for the demanding requirements of automotive and industrial applications. This advanced power management integrated circuit (PMIC) is engineered to provide a stable and reliable power supply, ensuring optimal performance for a wide range of electronic systems.

Key Features

  • Wide Input Voltage Range: The LM43602AQPWPRQ1 operates over a broad input voltage range from 3.5V to 36V, making it suitable for handling fluctuating voltages typical in automotive power systems.
  • High-Efficiency Synchronous Buck Converter: With its synchronous buck topology, the device achieves high conversion efficiency, which is critical for minimizing heat generation and improving system reliability.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted from 1.0V to 7V, accommodating a variety of downstream components and systems.
  • Peak Current Mode Control: This control method provides excellent transient response, simplifying the design process and enhancing the stability of the power supply.
  • Thermal Protection: Built-in thermal shutdown functionality ensures the device operates within safe temperature limits, protecting both the converter and the system it powers.
  • Automotive-Qualified: As part of TI's automotive-grade product offerings, this device meets the stringent AEC-Q100 standards for reliability and performance in harsh environments.

Applications

The LM43602AQPWPRQ1 is ideal for use in a variety of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and body control modules. It is also well-suited for industrial applications that require a dependable power supply, such as factory automation, power tools, and robotics.

Package and Availability

This voltage converter is available in a 16-pin HTSSOP (PWP) package with PowerPAD™, designed for enhanced thermal performance. The part number LM43602AQPWPRQ1 signifies the automotive-grade qualification, ensuring compliance with the rigorous requirements of the automotive industry.

With its combination of performance, flexibility, and reliability, the LM43602AQPWPRQ1 from Texas Instruments stands out as a top choice for designers looking to implement an efficient power management solution in their automotive or industrial projects.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4178 $51.9246
17+ $6.0864 $103.4688
26+ $5.8962 $153.3012
36+ $5.7060 $205.4160
46+ $5.5158 $253.7268
61+ $4.9452 $301.6572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess