EN
  • EN
  • DE

LTC3315AIV#TRMPBF

Part No LTC3315AIV#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 6A STEP-DOWN  /  Buck Switching Regulator IC Positive Fixed 0.5V 2 Output 2A 12-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Voltage - Input (Min) 2.25V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 5.5V
Current - Output 2A
Frequency - Switching 1MHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 12-VFQFN Exposed Pad
Supplier Device Package 12-LQFN (2x2)
Base Product Number LTC3315
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC3315AIV#TRMPBFCT,-2735-LTC3315AIV#TRMPBFTR,-2735-LTC3315AIV#TRMPBFTR-ND,LTC3315AIV#TRMPBFDKR,505-LTC3315AIV#TRMPBFCT,-2735-LTC3315AIV#TRMPBFCT,505-LTC3315AIV#TRMPBFDKR,-2735-LTC3315AIV#TRMPBFDKR,LTC3315AIV#TRMPBFDKR-ND,505-LTC3315AIV#TRMPBFTR,LTC3315AIV#TRMPBFCT-ND,LTC3315AIV#TRMPBFTR-ND,LTC3315AIV#TRMPBFTR
Standard Package 500
Win Source Part Number 1128139-LTC3315AIV#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3315AIV#TRMPBF CAD Model

Description

Analog Devices Inc. LTC3315AIV#TRMPBF Overview

The LTC3315AIV#TRMPBF is a high-performance, dual-channel, synchronous step-down monolithic regulator from Analog Devices Inc. This advanced power management integrated circuit (PMIC) is designed to deliver efficient power conversion with minimal external components, making it an ideal solution for space-constrained applications.

Key Features

  • Dual Channel Output: It features two independent channels capable of delivering up to 3A of continuous output current each, providing versatility for powering multiple loads.
  • Wide Input Voltage Range: The device operates with an input voltage range from 2.25V to 5.5V, accommodating a variety of power sources including single-cell lithium-ion batteries, multi-cell alkaline batteries, or regulated 5V supplies.
  • High Efficiency: With its synchronous rectification topology and low R<sub>DS(ON) internal switches, the LTC3315AIV#TRMPBF ensures high efficiency across a wide range of load currents.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.6V, allowing for precise regulation tailored to the specific needs of the load.
  • Fast Transient Response: The device is designed to provide a fast transient response, which is critical for maintaining voltage stability during rapid load changes.
  • Thermal Protection: It includes thermal protection and current limiting features to safeguard the device and the system under extreme conditions.
  • Compact Package: The LTC3315AIV#TRMPBF is available in a compact 3mm x 5mm QFN package, which is suitable for automated assembly and space-sensitive designs.

Applications

Due to its versatility and high performance, the LTC3315AIV#TRMPBF is well-suited for a wide range of applications, including:

  • Portable and battery-powered devices
  • Point-of-load power supplies
  • Telecommunications equipment
  • Industrial control systems
  • Automotive power systems

With its robust feature set and compact form factor, the LTC3315AIV#TRMPBF from Analog Devices Inc. represents a reliable and efficient solution for modern electronic power management challenges.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.7820 $52.7820
3+ $43.3083 $129.9249
4+ $41.9549 $167.8196
5+ $40.6016 $203.0080
7+ $39.2482 $274.7374
9+ $35.1880 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess