EN
  • EN
  • DE

LTC3315AJV#TRPBF

Part No LTC3315AJV#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2X2A, 5V SYNCH STEP-DOWN BUCK IN / Buck Switching Regulator IC Positive Adjustable 0.5V 2 Output 2A, 2A 12-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.25V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 5.5V
Current - Output 2A, 2A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 12-VFQFN Exposed Pad
Supplier Device Package 12-LQFN (2x2)
Base Product Number LTC3315
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354246-LTC3315AJV#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3315AJV#TRPBF CAD Model

Description

Analog Devices Inc. LTC3315AJV#TRPBF

The LTC3315AJV#TRPBF is a versatile and high-performance synchronous step-down DC/DC converter designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This advanced power management integrated circuit (PMIC) is engineered to deliver efficient voltage regulation with a wide input voltage range, making it ideal for a diverse array of applications including portable devices, automotive electronics, industrial systems, and telecommunications equipment.

Featuring a compact and robust design, the LTC3315AJV#TRPBF is optimized for space-constrained applications. It operates over an input voltage range of 3V to 17V, which allows it to accommodate a variety of power sources, from single-cell lithium-ion batteries to intermediate bus voltages in more complex systems. The device provides a fixed output voltage that is factory programmed, ensuring a stable and reliable power supply for sensitive electronic components.

One of the key attributes of this DC/DC converter is its high efficiency, which is achieved through its synchronous rectification topology and low quiescent current. This efficiency minimizes heat generation and extends battery life in portable applications. Additionally, the LTC3315AJV#TRPBF features a high switching frequency that enables the use of small external components, further reducing the overall solution footprint and cost.

To ensure reliable operation in various conditions, the LTC3315AJV#TRPBF is equipped with a range of protection features. These include over-temperature protection, over-current protection, and under-voltage lockout, all of which contribute to the safety and longevity of the end application. Furthermore, the device is available in a thermally efficient, 22-lead QFN package, which provides excellent thermal performance and is suitable for automated assembly processes.

The LTC3315AJV#TRPBF is supplied in tape and reel packaging, designated by the 'TRPBF' suffix, which facilitates high-volume manufacturing and is ideal for OEMs and electronics assemblers looking for efficient inventory management and automated pick-and-place assembly.

In summary, Analog Devices Inc.'s LTC3315AJV#TRPBF is a high-quality, efficient, and compact DC/DC converter that offers a reliable power solution for a wide range of electronic applications. Its advanced features and robust protection mechanisms make it a top choice for engineers and designers seeking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess