EN
  • EN
  • DE

LT3082IST#TRPBF

Part No LT3082IST#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 0V to 40V 0.2A 4-Pin(3+Tab) SOT-223 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-223
Dropout Voltage 1.3 V
Lead Free Yes
Max Input Voltage 40 V
Maximum Operating Temperature 125 °C
Max Output Voltage 38.5 V
Min Current Limit 200 mA
Min Input Voltage 1.2 V
Min Operating Temperature -40 °C
Min Output Voltage 0 V
Number of Outputs 1
Number of Pins 3
Number of Regulators 1
Operating Supply Current 300 µA
Output Current 200 mA
Output Voltage 38.5 V
Packaging Tape and Reel
Polarity Positive
Power Supply Rejection Ratio (PSRR) 90 dB
Quiescent Current 500 µA
RoHS Compliant
Win Source Part Number 1071595-LT3082IST#TRPBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3082IST#TRPBF CAD Model

Description

The LT3082IST#TRPBF is a versatile and robust low dropout linear regulator (LDO) capable of delivering up to 200mA of continuous output current. Designed by Analog Devices Inc., this adjustable voltage regulator is a significant component for applications requiring a stable and reliable power supply. Its unique feature lies in its capability to set the output voltage with a single external resistor, providing flexibility across various design requirements.

Key Features

  • Wide Input Voltage Range: The device can handle an input voltage range from 1.2V to 40V, making it suitable for a broad array of power sources.
  • Adjustable Output: The output voltage can be adjusted from 0V to 40V, providing a high level of customization for specific circuit needs.
  • Single Resistor Voltage Setting: The output voltage is set simply by connecting a single resistor, streamlining the design process and reducing component count.
  • Low Dropout Voltage: The LT3082IST#TRPBF maintains a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Stable with Low ESR Ceramic Capacitors: The regulator is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than other types, allowing for a more compact and reliable design.
  • Thermal Protection: Built-in thermal shutdown and current limit protection safeguard the device and the application from excessive heat and overcurrent conditions.
  • Surface-Mount Package: The device is available in a surface-mount package, which is ideal for space-constrained applications.

Applications

The LT3082IST#TRPBF is particularly well-suited for applications where variable output voltages are required, such as:

  • Power supplies for sensitive analog and RF circuits
  • Post-regulation for switching power supplies
  • Portable and battery-powered equipment
  • Microprocessor and microcontroller power supplies
  • Industrial control systems

With its combination of features, the LT3082IST#TRPBF from Analog Devices Inc. offers designers a compact, flexible, and reliable solution for a wide range of power regulation needs.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9759 $54.7349
25+ $4.0828 $102.0700
38+ $3.9552 $150.2976
53+ $3.8276 $202.8628
68+ $3.7000 $251.6000
91+ $3.3173 $301.8743
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess