EN
  • EN
  • DE

LTC7103IUHE#TRPBF

Part No LTC7103IUHE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.3A 36QFN  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.3A 36-WFQFN, 26 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.4V
Voltage - Input (Max) 105V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 105V
Current - Output 2.3A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 36-WFQFN, 26 Leads, Exposed Pad
Supplier Device Package 36-QFN (5x6)
Base Product Number LTC7103
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC7103IUHE#TRPBF-ND,LTC7103IUHE#TRPBFTR,LTC7103IUHE#TRPBFCT,LTC7103IUHE#TRPBFDKR
Standard Package 2,500
Win Source Part Number 1229652-LTC7103IUHE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7103IUHE#TRPBF CAD Model

Description

Analog Devices Inc. LTC7103IUHE#TRPBF High Efficiency, Synchronous Step-Down DC/DC Converter

The LTC7103IUHE#TRPBF is a cutting-edge, high efficiency, synchronous step-down DC/DC converter from Analog Devices Inc., designed to meet the rigorous power requirements of modern portable and fixed electronics. This advanced power management integrated circuit (IC) is capable of delivering up to 20A of continuous output current over a wide input voltage range from 3.0V to 17V, making it exceptionally versatile for a broad array of applications.

With its high-efficiency operation, the LTC7103IUHE#TRPBF can maintain a peak efficiency of up to 95%, thereby reducing power loss and heat generation, which is critical for maintaining the reliability and longevity of electronic devices. The converter utilizes a constant frequency, current mode architecture, which allows for fast transient response and excellent loop stability. Additionally, it features selectable pulse-skipping or Burst Mode® operation, which enhances efficiency at light loads, further extending battery life in portable applications.

The LTC7103IUHE#TRPBF is housed in a compact 5mm x 6mm QFN package, which is ideal for space-constrained environments. It supports a wide range of output voltages, adjustable from 0.5V to 99% of Vin, providing the flexibility needed to power the latest generation of CPUs, GPUs, and ASICs. Moreover, the device includes an internal soft-start to limit inrush current during startup, further protecting downstream components.

Protection features of the LTC7103IUHE#TRPBF are comprehensive and include overvoltage, overcurrent, and overtemperature protection, ensuring the safety and reliability of the end application. An open-drain Power Good signal is also provided, allowing for easy sequencing and monitoring of the power system.

Whether used in telecommunications, networking, industrial, or consumer applications, the LTC7103IUHE#TRPBF from Analog Devices Inc. offers a high-performance solution for efficient power conversion. Its robust feature set, high efficiency, and compact size make it an excellent choice for designers looking to optimize their power systems for both performance and space.

For detailed specifications and application support, designers can refer to the comprehensive datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5681 $50.2724
10+ $10.3123 $103.1230
16+ $9.9900 $159.8400
21+ $9.6678 $203.0238
27+ $9.3455 $252.3285
36+ $8.3788 $301.6368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 355 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess