EN
  • EN
  • DE

LTC3315BIV#TRMPBF

Part No LTC3315BIV#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2X2A, 5V SYNCH STEP-DOWN BUCK IN / Buck Switching Regulator IC Positive Adjustable 0.5V 2 Output 2A, 2A 12-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.25V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 5.5V
Current - Output 2A, 2A
Frequency - Switching 6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 12-VFQFN Exposed Pad
Supplier Device Package 12-LQFN (2x2)
Base Product Number LTC3315
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378963-LTC3315BIV#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3315BIV#TRMPBF CAD Model

Description

Analog Devices Inc. LTC3315BIV#TRMPBF Overview

The LTC3315BIV#TRMPBF is a high-performance, dual-channel, synchronous step-down monolithic regulator from Analog Devices Inc. This advanced power solution is designed to meet the rigorous power requirements of modern electronic devices, delivering efficient voltage conversion with a compact footprint.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.25V to 5.5V, making it ideal for single-cell Li-Ion/NiMH applications or multi-cell alkaline applications.
  • Dual 1.5A Outputs: Each channel is capable of delivering up to 1.5A of continuous output current, providing a total of 3A for both channels combined.
  • High Efficiency: The LTC3315BIV#TRMPBF features high-efficiency synchronous operation with peak efficiencies of up to 95%, ensuring minimal heat generation and extended battery life.
  • Adjustable Frequency: Users can adjust the switching frequency from 1MHz to 4MHz or synchronize it to an external clock, allowing flexibility in optimizing the trade-off between efficiency and external component size.
  • Low Noise Operation: The device's constant frequency, current mode architecture minimizes noise and ripple, making it suitable for noise-sensitive applications.
  • Robust Protection Features: It includes over-temperature protection, over-current protection, and short-circuit protection, enhancing the reliability and longevity of the end application.

Applications

The LTC3315BIV#TRMPBF is versatile and can be used in a wide range of applications, including:

  • Portable Instruments
  • Medical Devices
  • Wireless Modems
  • Handheld Radios
  • Point-of-Sale Equipment
  • GPS Devices

Package and Availability

This regulator is available in a compact 3mm x 4mm QFN-24 package, which is suitable for space-constrained applications. The part number LTC3315BIV#TRMPBF indicates that it is provided in tape and reel packaging, making it suitable for automated manufacturing processes.

Conclusion

With its dual-channel output, high efficiency, and comprehensive protection features, the LTC3315BIV#TRMPBF from Analog Devices Inc. is a robust and reliable power management solution for designers looking to optimize their power systems in a variety of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2897 $55.7382
14+ $7.6223 $106.7122
21+ $7.3841 $155.0661
28+ $7.1459 $200.0852
37+ $6.9077 $255.5849
49+ $6.1931 $303.4619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess