EN
  • EN
  • DE

LTC3370EUH#TRPBF

Part No LTC3370EUH#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A QD 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201523-LTC3370EUH#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Voltage - Input (Min) 2.7V
Ultra Librarian 3D Model Ultra Librarian LTC3370EUH#TRPBF CAD Model

Description

LTC3370EUH#TRPBF - High Efficiency Configurable Quad Output Buck Regulator

The LTC3370EUH#TRPBF from Analog Devices Inc. is a highly versatile and efficient quad output buck regulator designed to cater to a wide array of applications requiring multiple low voltage outputs. This integrated circuit simplifies the power management system by combining four high-efficiency step-down regulators in a compact 32-lead QFN package.

Key Features:

  • Wide Input Voltage Range: The device operates from a wide input voltage range of 2.25V to 5.5V, making it suitable for applications powered by single-cell Li-Ion batteries, multi-cell alkaline batteries, or standard 3.3V and 5V power rails.
  • Configurable Outputs: Each of the four regulators can be independently set to a fixed output voltage or configured to share their inductor with neighboring channels for higher output current capability, providing exceptional flexibility in power design.
  • High Efficiency: The LTC3370 features high-efficiency synchronous operation, which extends battery life and reduces heat dissipation, a critical aspect for portable and compact electronic devices.
  • Programmable Frequency: With a programmable switching frequency from 1MHz to 3MHz, designers can optimize the balance between efficiency and external component size.
  • Robust Protection Features: The device includes over-current protection, over-temperature protection, and short-circuit protection, ensuring reliable operation under various conditions.

Applications:

The LTC3370EUH#TRPBF is ideal for a variety of applications where multiple power rails are needed, such as:

  • Handheld Devices
  • Portable Medical Equipment
  • Industrial Control Systems
  • Point-of-Sale Machines
  • Automotive Power Systems

With its compact size, high efficiency, and design flexibility, the LTC3370EUH#TRPBF by Analog Devices Inc. is a comprehensive power management solution that meets the needs of today's sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0359 $54.2154
14+ $7.4140 $103.7960
21+ $7.1824 $150.8304
29+ $6.9507 $201.5703
38+ $6.7190 $255.3220
50+ $6.0239 $301.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess