EN
  • EN
  • DE

LTC3404IMS8#PBF

Part No LTC3404IMS8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 600MA 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.65V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 6V
Current - Output 600mA
Frequency - Switching 1.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC3404
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847645-LTC3404IMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3404IMS8#PBF CAD Model

Description

The LTC3404IMS8#PBF is a high-performance, monolithic synchronous buck regulator from Analog Devices Inc., a leader in the field of high-performance analog integration. This compact and efficient power management IC is designed for portable and space-constrained applications requiring efficient power conversion.

Key Features

  • High Efficiency: The LTC3404IMS8#PBF offers up to 95% efficiency, which is ideal for battery-powered devices where maximizing battery life is crucial.
  • Adjustable Output Voltage: Users can program the output voltage from 0.8V to VIN, making it versatile for a wide range of applications.
  • Wide Input Voltage Range: The device can operate from an input voltage range of 2.5V to 5.5V, accommodating various power sources.
  • High Switching Frequency: With a switching frequency of up to 2.25MHz, the LTC3404IMS8#PBF allows for the use of small surface-mount inductors and capacitors, thus reducing the overall solution footprint.
  • Low Dropout Operation: The regulator's low dropout operation is critical for applications where the input voltage is very close to the output voltage, ensuring continuous operation without significant losses.

Applications

The LTC3404IMS8#PBF is particularly well-suited for a variety of applications, including:

  • Portable Instruments
  • Battery-Powered Systems
  • Handheld Devices
  • Medical Devices
  • Wireless Networking Equipment

Package and Quality

The LTC3404IMS8#PBF comes in a compact MSOP-8 package, which is designed for space-saving on printed circuit boards. The product is lead-free and RoHS compliant, reflecting Analog Devices Inc.'s commitment to environmental responsibility. Additionally, it meets stringent quality and reliability standards, ensuring performance in critical applications.

Conclusion

With its high efficiency, programmable output, and compact design, the LTC3404IMS8#PBF from Analog Devices Inc. is an excellent choice for designers looking to optimize power management in portable and space-constrained devices. Its robust feature set ensures reliable operation across a range of applications, making it a versatile component for any power-sensitive design.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9441 $68.8323
6+ $18.8259 $112.9554
9+ $18.2376 $164.1384
12+ $17.6493 $211.7916
15+ $17.0610 $255.9150
20+ $15.2961 $305.9220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess