EN
  • EN
  • DE

LTC3404MPMS8#PBF

Part No LTC3404MPMS8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Dp-Swreg/Monolithic Military Plastic: 600Ma, 1.4Mhz Synch Buck Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Efficiency 95 %
Lead Free Yes
Maximum Operating Temperature 125 °C
Min Input Voltage 2.65 V
Min Operating Temperature -55 °C
Number of Outputs 1
Number of Pins 8
Output Current 600 mA
Output Type Adjustable
Output Voltage 6 V
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 1.4 MHz
Synchronous Rectifier Yes
Win Source Part Number 1072311-LTC3404MPMS8#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3404MPMS8#PBF CAD Model

Description

Analog Devices Inc. LTC3404MPMS8#PBF Overview

The LTC3404MPMS8#PBF is a high-efficiency, monolithic synchronous buck regulator from Analog Devices Inc., designed to deliver impressive performance for portable electronics. This compact and versatile power solution is ideal for applications that demand high efficiency, low quiescent current, and a wide input voltage range. The product is specifically tailored to meet the stringent requirements of battery-powered systems.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range, making it suitable for a variety of battery chemistries and configurations.
  • High Efficiency: With its synchronous operation, the LTC3404MPMS8#PBF provides efficient power conversion, which is crucial for extending battery life in portable devices.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific needs of their application, providing flexibility and precision in power management.
  • Low Quiescent Current: The low quiescent current minimizes power drain when in standby mode, an essential feature for battery conservation.
  • Fast Transient Response: The regulator is designed to handle quick changes in load, ensuring stable operation across a range of conditions.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing reliability and longevity.

Applications

The LTC3404MPMS8#PBF is geared towards a diverse array of portable applications, including:

  • Handheld Instruments
  • Portable Media Players
  • Wireless and DSL Modems
  • GPS Devices
  • Medical Devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC3404MPMS8#PBF is no exception. Manufactured to the highest standards, this regulator is designed for robust performance in challenging environments. Its compact MSOP-8 package makes it an ideal choice for space-constrained applications, while its lead-free and RoHS-compliant construction ensures adherence to environmental regulations.

With its combination of efficiency, versatility, and reliability, the LTC3404MPMS8#PBF is a standout solution for designers looking to optimize the power management in their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess