EN
  • EN
  • DE

LTC3410ESC6-1.875

Part No LTC3410ESC6-1.875
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.875V 300MA SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Fixed 1.875V 1 Output 300mA 6-VSSOP, SC-88, SOT-363
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-VSSOP, SC-88, SOT-363
Case / Package SC-70-6
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879610-LTC3410ESC6-1.875
Ultra Librarian 3D Model Ultra Librarian LTC3410ESC6-1.875 CAD Model

Description

Product Overview: LTC3410ESC6-1.875 from Analog Devices Inc.

The LTC3410ESC6-1.875 is a high-efficiency, monolithic synchronous buck regulator from Analog Devices Inc., a leader in the design and manufacturing of high-performance analog integrated circuits. This compact and powerful device is designed to provide precise power management for a variety of applications, including portable devices, distributed power systems, and other space-constrained applications.

Key Features

  • High Efficiency: Capable of up to 96% efficiency, the LTC3410ESC6-1.875 ensures minimal power loss during the conversion process, making it ideal for battery-powered applications where energy conservation is critical.
  • Adjustable Output Voltage: The output voltage can be programmed from 0.8V to VIN with an external resistor divider, providing versatility and customization for specific application needs.
  • High Switching Frequency: With a switching frequency of up to 2.25MHz, the device allows for the use of small, low-cost capacitors and inductors, reducing the overall solution footprint.
  • Low Dropout Operation: The LTC3410ESC6-1.875's low dropout operation is essential for applications where the input voltage is very close to the output voltage, maintaining efficiency and performance.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, ensuring reliable operation under various conditions.
  • Low Quiescent Current: It offers a low quiescent current, which is crucial for prolonging battery life in portable applications.

Package and Availability

The LTC3410ESC6-1.875 is available in a tiny, low-profile (0.75mm) 6-lead SC70 package, providing an ultra-compact solution for space-constrained applications. Its small size does not compromise its performance or durability, making it an excellent choice for designers looking to minimize the size of their power supply circuit without sacrificing quality or capability.

Applications

  • Portable Instruments
  • Medical Devices
  • Wireless Networking
  • GPS Equipment
  • MP3 Players
  • Smartphones and PDAs

In summary, the LTC3410ESC6-1.875 from Analog Devices Inc. is a versatile, efficient, and space-saving synchronous buck regulator that offers a range of features suitable for a wide array of power management applications. Its high efficiency, adjustable output voltage, and compact package make it an ideal choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8734 $65.5690
80+ $1.5373 $122.9840
120+ $1.4900 $178.8000
165+ $1.4414 $237.8310
210+ $1.3941 $292.7610
280+ $1.2497 $349.9160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess