EN
  • EN
  • DE

LTC3600EMSE#TRPBF

Part No LTC3600EMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 1.5A 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC3600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3600EMSE#TRPBFCT, LTC3600EMSE#TRPBF-ND, LTC3600EMSE#TRPBFTR, LTC3600EMSE#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879645-LTC3600EMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3600EMSE#TRPBF CAD Model

Description

Analog Devices Inc. LTC3600EMSE#TRPBF High Efficiency, Monolithic Synchronous Step-Down DC/DC Converter

The LTC3600EMSE#TRPBF is a high-performance, monolithic synchronous buck regulator from Analog Devices Inc., designed to deliver continuous output currents up to 1.5A with a high efficiency of up to 95%. This step-down DC/DC converter is an ideal solution for precision voltage regulation in a variety of applications, including portable devices, industrial equipment, and embedded systems.

Operating from a supply voltage range of 4V to 15V, the LTC3600EMSE#TRPBF is capable of generating an output voltage as low as 0.6V, allowing it to support the latest generation of low-voltage microprocessors and DSPs. The device utilizes a constant-frequency, current mode architecture that provides excellent line and load regulation, as well as fast transient response.

The LTC3600EMSE#TRPBF comes in a compact 12-lead MSOP package with an exposed pad for enhanced thermal performance, making it suitable for space-constrained applications. Its internal switches have an RDS(ON) of only 0.09 ohms, which contributes to its high efficiency and reduces the need for external heat sinking.

Additional features of this versatile converter include a programmable soft-start to limit inrush current during startup, a power good output for tracking purposes, and a selectable Burst Mode operation that enhances efficiency at light loads. Moreover, it offers protection features such as overvoltage protection, overcurrent protection, and thermal shutdown, ensuring reliable operation under adverse conditions.

The LTC3600EMSE#TRPBF is designed for ease of use, requiring only a few external components for a complete power management solution. Its high switching frequency of up to 4MHz allows the use of small surface-mount inductors and capacitors, saving board space and cost.

With its robust feature set and compact design, the LTC3600EMSE#TRPBF from Analog Devices Inc. is a powerful choice for designers seeking a high-efficiency, easy-to-implement power solution that doesn't compromise on performance or reliability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.9172 $66.9172
3+ $54.9075 $164.7225
4+ $53.1912 $212.7648
5+ $51.4749 $257.3745
6+ $49.7597 $298.5582
8+ $44.6119 $356.8952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess