EN
  • EN
  • DE

LTC3619EDD#PBF

Part No LTC3619EDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 400mA/800mA Synchronous Step-Down DC/DC Converter with Average Input Current Limit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Current - Output 1 400 mA
Current - Output 2 800 mA
Efficiency 96 %
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Min Input Voltage 2.5 V
Min Operating Temperature -40 °C
Number of Channels 1
Number of Outputs 2
Number of Pins 10
Output Current 800 mA
Output Type Adjustable
Output Voltage 5 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 2.7 MHz
Synchronous Rectifier Yes
Voltage - Output 1 5 V
Voltage - Output 2 5 V
Win Source Part Number 981920-LTC3619EDD#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3619EDD#PBF CAD Model

Description

The LTC3619EDD#PBF is a high-performance, dual-channel synchronous buck regulator from Analog Devices Inc., designed to deliver efficient power management and conversion for a wide range of applications. This compact and versatile regulator is housed in a 3mm x 3mm DFN package, making it an ideal solution for space-constrained applications.

Key Features

  • High Efficiency: The LTC3619EDD#PBF features a high-efficiency design that can deliver up to 96% efficiency, reducing power loss and improving overall system performance.
  • Dual Independent Outputs: It offers two independent output channels, each capable of delivering up to 400mA of continuous output current, allowing for versatile power supply configurations.
  • Wide Input Voltage Range: The regulator supports a wide input voltage range from 2.5V to 5.5V, accommodating a variety of power sources including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.6V with a resistor divider, providing flexibility to power a broad range of low-voltage ICs.
  • High-Frequency Operation: With a switching frequency of up to 4MHz, the LTC3619EDD#PBF allows for the use of small external components, resulting in a compact power supply solution.
  • Integrated Switches: The device includes internal switches, eliminating the need for external diodes and simplifying the design.
  • Thermal Protection: It incorporates thermal shutdown protection to safeguard the device and the system under extreme conditions.

Applications

The LTC3619EDD#PBF is suitable for a variety of applications, including but not limited to:

  • Portable Devices
  • Wireless and DSL Modems
  • Digital Cameras and Audio Devices
  • Medical and Healthcare Equipment
  • Industrial Instrumentation

With its robust feature set and compact size, the LTC3619EDD#PBF from Analog Devices Inc. is an excellent choice for designers looking for a reliable and efficient dual-channel power solution.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9304 $63.4432
18+ $6.5070 $117.1260
28+ $6.3037 $176.5036
38+ $6.1004 $231.8152
49+ $5.8970 $288.9530
66+ $5.2869 $348.9354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess