EN
  • EN
  • DE

LTC3634MPUFD#PBF

Part No LTC3634MPUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG CONV DDR 2OUT 28QFN  /  series Converter, DDR Voltage Regulator IC 2 Output 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Analog Devices Inc.
Package Tube
Applications Converter, DDR
Voltage - Input 1.4V ~ 15V
Number of Outputs 2
Voltage - Output 0.6V ~ 3V
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC3634
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC3634MPUFD#PBF
Standard Package 73
Win Source Part Number 1225613-LTC3634MPUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3634MPUFD#PBF CAD Model

Description

Introducing the LTC3634MPUFD#PBF from Analog Devices Inc.

The LTC3634MPUFD#PBF is a high-efficiency, dual-channel monolithic synchronous step-down regulator from the renowned Analog Devices Inc. This advanced component is designed to provide precision voltage regulation with a wide input voltage range, making it an ideal solution for a variety of demanding applications. The LTC3634MPUFD#PBF is engineered to meet the stringent requirements of industries such as telecommunications, automotive, industrial control systems, and portable electronics.

Key Features:

  • Wide Input Voltage Range: The LTC3634MPUFD#PBF operates from an input voltage range of 4V to 20V, accommodating a broad spectrum of power sources.
  • Dual Output Channels: This device features two independent output channels with voltages that are adjustable down to 0.6V, providing versatility in dual supply applications.
  • High Efficiency: The synchronous rectification design of the LTC3634MPUFD#PBF offers high efficiency, which is critical for thermal management and energy savings.
  • Low Dropout Operation: The regulator delivers low dropout performance, ensuring stable output even when the input voltage is close to the output voltage.
  • Programmable Frequency: The switching frequency is programmable from 300kHz to 4MHz, allowing optimization between efficiency and external component size.
  • Robust Thermal Performance: Housed in a 28-lead QFN package, the LTC3634MPUFD#PBF is designed to provide excellent thermal performance and reliability.

Applications:

  • Automotive Power Systems
  • Telecommunications Infrastructure
  • Industrial Control and Automation
  • Portable Electronic Devices

The LTC3634MPUFD#PBF also incorporates a range of protective features, including over-temperature protection, over-current protection, and short-circuit protection, ensuring the safety and durability of the device under various operating conditions. With its compact footprint, this power management IC minimizes the need for external components, simplifying design and reducing overall system cost. Whether you're developing power supplies for sensitive electronics or looking for a reliable power solution for harsh environments, the LTC3634MPUFD#PBF from Analog Devices Inc. offers a perfect blend of performance, efficiency, and versatility.

You May Also Be Interested in

Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.5747 $107.5747
2+ $104.1045 $208.2090
3+ $100.6344 $301.9032
4+ $90.2239 $360.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess