EN
  • EN
  • DE

LTC3639IMSE#TRPBF

Part No LTC3639IMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 100MA 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 100mA 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Case / Package 16-MSOP-EP
Family Name LTC3639
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3639IMSE#TRPBF-ND, LTC3639IMSE#TRPBFDKR, LTC3639IMSE#TRPBFCT, LTC3639IMSE#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879681-LTC3639IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3639IMSE#TRPBF CAD Model

Description

Introducing the LTC3639IMSE#TRPBF from Analog Devices Inc.

The LTC3639IMSE#TRPBF is a high-efficiency, low quiescent current synchronous buck regulator from Analog Devices Inc., a company renowned for its precision engineering and innovative designs in the field of analog and mixed-signal processing. This regulator is a stellar choice for applications requiring efficient power conversion with minimal power loss, making it ideal for portable, automotive, industrial, and telecommunication systems.

With an impressive input voltage range of 4.5V to 45V, the LTC3639IMSE#TRPBF ensures versatility across various power supplies, protecting against high input voltage transients and continuous high voltage operation. This wide range also allows the device to operate from a standard 12V or 24V supply or even a unregulated source, providing consistent performance and reliability.

One of the standout features of this product is its low quiescent current of only 12μA, which significantly extends battery life in portable applications. The LTC3639IMSE#TRPBF can deliver up to 150mA of continuous output current at voltages as low as 0.8V, allowing it to power the latest low-voltage microprocessors and FPGAs. This makes it an excellent choice for energy-sensitive designs.

The LTC3639IMSE#TRPBF utilizes an internal high-efficiency synchronous rectification that enhances its thermal performance and efficiency, which can reach up to 92%. This, coupled with its Burst Mode® operation, ensures low ripple and quiet operation, critical in noise-sensitive applications. For systems that require low noise, the regulator can be configured to run in forced continuous mode, eliminating noise and potential RF interference.

Additional features of this robust regulator include a programmable soft-start to manage inrush current during startup, overtemperature protection, and a robust thermal design. The product is available in a compact, thermally efficient 12-lead MSOP package, making it easy to integrate into space-constrained applications.

Overall, the LTC3639IMSE#TRPBF by Analog Devices Inc. is a powerful solution for designers seeking a high-performance, versatile, and reliable power management component. Its advanced features ensure efficient operation across a broad range of applications, solidifying its place as a go-to choice for power regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess