EN
  • EN
  • DE

LTC3670EDDB#TRMPBF

Part No LTC3670EDDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3670 - Monolithic 400mA Buck Regulator with Dual 150mA LDOs in 3mm × 2mm DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN EP
Current - Output 1 400 mA
Current - Output 2 150 mA
Current - Output 3 150 mA
Lead Free Yes
Length 3 mm
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Min Input Voltage 2.5 V
Min Operating Temperature -40 °C
Number of Channels 3
Number of Outputs 3
Number of Pins 12
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Switching Frequency 2.25 MHz
Voltage - Output 1 800 mV
Voltage - Output 2 800 mV
Voltage - Output 3 800 mV
Win Source Part Number 1072385-LTC3670EDDB#TRMPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3670EDDB#TRMPBF CAD Model

Description

Analog Devices Inc. LTC3670EDDB#TRMPBF Overview

The LTC3670EDDB#TRMPBF from Analog Devices Inc. is a high-performance, versatile power management integrated circuit (PMIC) designed to meet the rigorous requirements of complex digital systems. This compact, monolithic synchronous buck regulator provides high efficiency and fast transient response, making it ideal for portable battery-powered applications as well as industrial and automotive systems.

With an input voltage range of 2.25V to 5.5V, the LTC3670EDDB#TRMPBF is suitable for single-cell Li-Ion/Polymer, or multi-cell alkaline/NiMH applications, as well as standard 3.3V and 5V power rails. The device is capable of delivering up to 600mA of continuous output current with a high efficiency of up to 95%, which is critical for maximizing battery life in portable devices.

Key Features

  • High Efficiency: Up to 95% efficiency reduces heat and extends battery life.
  • Adjustable Output Voltage: The output voltage can be set from 0.6V to the input voltage, providing flexibility in powering various loads.
  • Fast Transient Response: The LTC3670EDDB#TRMPBF quickly responds to changes in load, ensuring stable operation for sensitive digital circuits.
  • Low Quiescent Current: It features a low quiescent current, which is crucial for battery-powered applications where power conservation is key.
  • Multiple Operating Modes: Burst Mode operation for high efficiency at light loads, forced continuous mode, and shutdown mode to minimize power consumption.
  • Thermal Protection: Built-in thermal shutdown provides additional protection under high-temperature conditions.
  • Compact Package: Housed in a low-profile (0.75mm) 8-lead (2mm × 3mm) DFN package, it is suitable for space-constrained applications.

Applications

The LTC3670EDDB#TRMPBF is a versatile component that can be used in a wide array of applications, including but not limited to:

  • Portable Instruments
  • Medical Devices
  • Wireless Modems
  • GPS Devices
  • MP3 Players

With its robust feature set and high performance, the LTC3670EDDB#TRMPBF is an excellent choice for designers looking to optimize power management in compact, power-sensitive systems.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4301 $50.5806
15+ $6.9170 $103.7550
23+ $6.7008 $154.1184
31+ $6.4847 $201.0257
40+ $6.2685 $250.7400
54+ $5.6201 $303.4854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess