EN
  • EN
  • DE

LTC3775EUD#PBF

Part No LTC3775EUD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC Reg Ctrlr Buck Pwm Vm 16-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Duty Cycle 80 %
Height 800 µm
Max Duty Cycle 90 %
Max Frequency 1 MHz
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 85 °C
Max Supply Voltage 38 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Channels 1
Number of Outputs 1
Number of Pins 16
Output Current 50 mA
Output Voltage 30.4 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 1 MHz
Win Source Part Number 1072404-LTC3775EUD#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3775EUD#PBF CAD Model

Description

Product Overview: LTC3775EUD#PBF

The LTC3775EUD#PBF is a high-performance, dual-output synchronous step-down switching regulator controller designed and manufactured by Analog Devices Inc. This advanced power management integrated circuit (IC) is engineered to provide precise voltage regulation and high efficiency for a wide range of applications, including telecommunications, networking, industrial systems, and portable devices.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it versatile for various power supply scenarios.
  • Dual Output Synchronization: With its dual-output design, the LTC3775EUD#PBF can simultaneously control two power channels, ensuring synchronized switching and optimized performance.
  • High Efficiency: The IC's synchronous operation reduces power losses and improves efficiency, which is crucial for thermal management and energy-sensitive applications.
  • Precision Voltage Regulation: The LTC3775EUD#PBF provides accurate voltage regulation, ensuring the connected components receive a stable power supply.
  • Programmable Frequency: Users can set the operating frequency of the switching regulator to match specific application requirements, optimizing performance and minimizing external component size.
  • Robust Protection Features: The device includes overvoltage, undervoltage, and overcurrent protection, safeguarding the system against various fault conditions.

Applications

The LTC3775EUD#PBF's versatility and high performance make it suitable for a multitude of applications, such as:

  • Datacom and Telecom Systems
  • Industrial Power Supplies
  • Automotive Electronics
  • High-Density Distributed Power Systems
  • Battery-Powered Devices

Product Specifications

The LTC3775EUD#PBF comes in a compact QFN-24 package, ideal for space-constrained applications. Its operating temperature range is from -40°C to 85°C, accommodating various environmental conditions. The device's lead-free and RoHS-compliant construction ensures environmental sustainability and regulatory compliance.

With its robust feature set and flexible design, the LTC3775EUD#PBF from Analog Devices Inc. stands out as a reliable and efficient solution for advanced power regulation requirements.

You May Also Be Interested in

Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $15.4569
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,828 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess