EN
  • EN
  • DE

LTC3780IUH

Part No LTC3780IUH
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC POWER MANAGEMENT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck-Boost Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Supply Voltage 4V ~ 30V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name LTC3780
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844056-LTC3780IUH
Ultra Librarian 3D Model Ultra Librarian LTC3780IUH CAD Model

Description

Analog Devices Inc. LTC3780IUH High Efficiency, Synchronous, 4-Switch Buck-Boost DC/DC Converter

The LTC3780IUH from Analog Devices Inc. is a versatile and high-performance DC/DC converter that is capable of operating in either buck (step-down) mode or boost (step-up) mode with a single inductor. This synchronous 4-switch buck-boost converter offers a wide input voltage range from 4V to 38V, which makes it suitable for applications that require a regulated output voltage with input voltages either above, below, or equal to the output voltage.

Designed with efficiency in mind, the LTC3780IUH integrates powerful MOSFET switches that provide continuous transition between buck and boost modes, minimizing losses and maximizing power delivery. The device is capable of delivering up to 10A of continuous output current with output voltages ranging from 0.8V to 38V, which makes it an ideal choice for a wide array of applications including automotive, industrial, telecommunications, and portable electronics.

The LTC3780IUH is housed in a compact QFN-32 package, offering a space-saving solution for modern electronic designs. It features a proprietary current mode control architecture, which allows for stable operation over a wide range of input and output voltages. The control circuitry also provides excellent line and load regulation, ensuring a consistent output even with varying input conditions or output demands.

Additional features of this high-efficiency converter include programmable frequency from 50kHz to 900kHz, which can be synchronized to an external clock, allowing for flexibility in design and optimization of component size and efficiency. It also includes a range of protective features such as overvoltage, overcurrent, and overtemperature protection, ensuring the longevity and reliability of the device under harsh conditions.

For design engineers looking for a robust power solution that can adapt to varying power requirements, the LTC3780IUH from Analog Devices Inc. presents a compelling option. With its high efficiency, wide input and output voltage range, and flexible design options, this converter stands out as a key component for power management in complex electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6397 $55.9191
7+ $15.2942 $107.0594
11+ $14.8162 $162.9782
14+ $14.3383 $200.7362
19+ $13.8603 $263.3457
25+ $12.4265 $310.6625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess