EN
  • EN
  • DE

LTC3787EGN#PBF

Part No LTC3787EGN#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC Cntrlr Dual-OUT Synchronous Boost Controller 4.5V to 38V Input Automotive 28-Pin SSOP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Duty Cycle 100 %
Max Frequency 850 kHz
Maximum Operating Temperature 125 °C
Max Supply Voltage 38 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Channels 1
Number of Outputs 1
Number of Pins 28
Output Current 20 A
Output Voltage 60 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 900 kHz
Topology Boost
Win Source Part Number 1003893-LTC3787EGN#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3787EGN#PBF CAD Model

Description

Analog Devices Inc. LTC3787EGN#PBF High Power Synchronous Boost Controller

The LTC3787EGN#PBF is a high-performance, synchronous boost controller designed by Analog Devices Inc. to cater to a wide range of power conversion applications. This component is specifically engineered to deliver efficient voltage regulation with high power density, making it an ideal choice for systems requiring a compact and reliable power solution.

Featuring a wide input voltage range from 4.5V to 38V, the LTC3787EGN#PBF is versatile enough to accommodate various power sources, including single-cell Li-Ion batteries, multi-cell batteries, and automotive inputs. It is capable of producing a regulated output voltage as high as 60V, which can be adjusted by the user to meet the specific demands of the application.

The LTC3787EGN#PBF employs a phase-lockable fixed frequency, current mode architecture with a selectable frequency range of 50kHz to 900kHz, allowing designers to optimize the size of external components and improve efficiency. Additionally, the device can be synchronized to an external clock signal within the same frequency range to reduce system noise and interference.

This synchronous boost controller integrates powerful 1.1Ω N-channel MOSFET gate drivers, which enable the use of high power external MOSFETs to minimize conduction losses and maximize efficiency. The LTC3787EGN#PBF also features necessary protection functions, including overvoltage protection, overcurrent protection, and thermal shutdown, to safeguard the system under abnormal operating conditions.

The LTC3787EGN#PBF comes in a compact, thermally enhanced 24-lead SSOP package, providing a space-saving solution without compromising thermal performance. Its robust design and comprehensive feature set make it an excellent choice for applications such as power amplifiers, battery-powered devices, and industrial systems requiring high voltage outputs or power levels.

In summary, the LTC3787EGN#PBF from Analog Devices Inc. is a feature-rich, high power synchronous boost controller that offers design flexibility, high efficiency, and reliability for a variety of demanding applications.

You May Also Be Interested in

Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6045 $57.6270
13+ $7.8806 $102.4478
20+ $7.6344 $152.6880
28+ $7.3881 $206.8668
36+ $7.1418 $257.1048
47+ $6.4030 $300.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess