EN
  • EN
  • DE

LTC3802EGN#PBF

Part No LTC3802EGN#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203018-LTC3802EGN#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Down
Control Features Current Limit, Enable, Power Good, Soft Start
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.154", 3.90mm Width)
Ultra Librarian 3D Model Ultra Librarian LTC3802EGN#PBF CAD Model

Description

Analog Devices Inc. LTC3802EGN#PBF - Compact, Efficient, and Versatile DC/DC Controller

The LTC3802EGN#PBF from Analog Devices Inc. is a high-performance, constant frequency, current mode step-down DC/DC controller that offers a compact power management solution for a wide range of applications. This versatile controller is designed to drive an external MOSFET, enabling it to handle high power applications with ease. The LTC3802EGN#PBF is well-suited for portable devices, networking equipment, and industrial systems where space is at a premium and efficiency is crucial.

One of the standout features of this product is its wide input voltage range from 2.5V to 9.8V, which allows for flexibility in various power supply designs. Furthermore, it boasts a high switching frequency of up to 550kHz, which enables the use of small, low-cost capacitors and inductors, reducing the overall solution footprint and cost.

The LTC3802EGN#PBF incorporates a range of features that ensure stable and reliable operation. These include programmable soft-start to limit inrush current during startup, a shutdown mode that reduces supply current to 5µA, and a frequency foldback feature that helps protect the external MOSFET during short-circuit conditions. Additionally, the device offers overvoltage protection and a feedback voltage of 0.8V for low output voltage applications.

For design flexibility, the LTC3802EGN#PBF is available in a 16-lead SSOP package, which is suitable for space-constrained applications. The compact package and high level of integration make it an excellent choice for designers looking to optimize their power management systems.

Analog Devices Inc. is known for its commitment to quality, and the LTC3802EGN#PBF is no exception. It is designed to meet the stringent requirements of modern electronic systems, providing a reliable and efficient power management solution that can be easily integrated into a variety of designs.

Overall, the LTC3802EGN#PBF is an exceptional DC/DC controller that combines efficiency, compactness, and versatility, making it an ideal choice for engineers seeking to enhance the power performance of their products.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess