EN
  • EN
  • DE

LTC3805HMSE-5#PBF

Part No LTC3805HMSE-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Boost, Flyback, SEPIC Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 10-MSOP-EP
Manufacturer Analog Devices Inc.
Package Tube
Supply Voltage 3.95V ~ 9.5V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 10-MSOP-EP
Family Name LTC3805
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879717-LTC3805HMSE-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3805HMSE-5#PBF CAD Model

Description

Product Overview: LTC3805HMSE-5#PBF

The LTC3805HMSE-5#PBF is a cutting-edge constant frequency current mode step-down DC/DC controller manufactured by Analog Devices Inc. This versatile controller is designed to drive an external MOSFET at frequencies up to 750kHz, allowing for a compact power supply design with excellent power efficiency and fast transient response.

Key Features

  • Wide Input Voltage Range: The device can operate with a wide input voltage range, accommodating various applications and ensuring flexibility in design.
  • High Frequency Operation: With the capability to operate at up to 750kHz, the LTC3805HMSE-5#PBF allows for smaller external components, resulting in a more compact and efficient design.
  • Current Mode Control: The current mode control provides excellent line and load transient response, maintaining stable operation under varying conditions.
  • Low Shutdown Current: The low shutdown current feature ensures power conservation by minimizing the power drawn when the device is in shutdown mode.
  • Adjustable Soft-Start: This feature limits the inrush current at startup, providing protection and improving the longevity of the device and the overall system.
  • Thermal Protection: The built-in thermal protection safeguards the device from damage due to overheating, enhancing reliability and safety.

Applications

The LTC3805HMSE-5#PBF is ideal for a wide range of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Portable devices
  • Industrial systems
  • Automotive power systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC3805HMSE-5#PBF is no exception. This product is designed to meet the stringent requirements of various industries, ensuring performance and durability in even the most demanding conditions.

Ordering Information

The product is available in a compact MSOP-10 package, providing a space-saving solution for your power supply designs. For ordering, use the full part number LTC3805HMSE-5#PBF to ensure accurate specification matching.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1250 $56.8750
15+ $6.6667 $100.0005
24+ $6.4583 $154.9992
32+ $6.2500 $200.0000
42+ $6.0417 $253.7514
56+ $5.4167 $303.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess