EN
  • EN
  • DE

LTC3823EGN#TRPBF

Part No LTC3823EGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 28-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4.5V ~ 36V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.154", 3.90mm Width)
Case / Package 28-SSOP
Family Name LTC3823
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879727-LTC3823EGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3823EGN#TRPBF CAD Model

Description

Product Overview: LTC3823EGN#TRPBF from Analog Devices Inc.

The LTC3823EGN#TRPBF is a high-performance, step-down DC/DC controller designed by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed signal, and DSP integrated circuits. This product is specifically engineered to address the needs of point-of-load applications that require a compact, efficient, and reliable power solution.

Key Features

  • Wide Input Voltage Range: The controller operates over a wide input voltage range of 4V to 60V, making it versatile for various applications, including automotive, industrial, and telecommunications power systems.
  • Adjustable Operating Frequency: It features an adjustable operating frequency from 100kHz to 600kHz, which can be synchronized to an external clock, providing design flexibility and optimization for efficiency and component size.
  • High Efficiency: With its powerful drive capability and low dropout operation, the LTC3823EGN#TRPBF ensures high efficiency across a wide range of load currents.
  • No RSENSE™ Operation: This device offers the option of using either a sense resistor or the inductor's DCR for current sensing, reducing system cost and complexity.
  • Robust Protection Features: It includes a range of protection features such as overvoltage protection, foldback current limiting, and thermal shutdown, ensuring safe operation under abnormal conditions.

Applications

Suitable for a broad array of applications, the LTC3823EGN#TRPBF is ideal for use in distributed power systems, pre-regulator for linear regulators, battery-operated equipment, and high power density applications requiring a small footprint and high efficiency.

Package and Quality

The LTC3823EGN#TRPBF is offered in a 16-lead SSOP package, providing a compact solution for space-constrained applications. Manufactured by Analog Devices Inc., the product adheres to high-quality standards, ensuring reliability and performance consistency for critical applications.

Environmental and Regulatory Compliance

Analog Devices Inc. is committed to environmental stewardship and the LTC3823EGN#TRPBF is designed to meet various international standards. Customers are advised to check the specific environmental and regulatory compliances that apply to their region or application.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess