EN
  • EN
  • DE

LM4040BIZ-8.2

Part No LM4040BIZ-8.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 8.192V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 8.192V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 130μVrms
Current - Cathode 95μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1054252-LM4040BIZ-8.2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040BIZ-8.2 CAD Model

Description

Introducing the LM4040BIZ-8.2 Precision Voltage Reference

The LM4040BIZ-8.2 is a high-quality, precision voltage reference from Texas Instruments, renowned for its stability and reliability. This device offers a fixed reverse breakdown voltage of 8.2V with a 0.1% precision level, making it an ideal choice for providing a stable reference voltage in various applications.

Key Features

  • High Precision: The LM4040BIZ-8.2 offers a tight output tolerance of ±0.1%, ensuring accurate voltage reference for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 50 ppm/°C, the device provides stable performance over a wide temperature range.
  • Wide Operating Current Range: This voltage reference can operate from 60 µA to 15 mA, accommodating a broad spectrum of applications.
  • Long-Term Stability: Designed for long-term reliability, the LM4040BIZ-8.2 exhibits minimal deviation over time, ensuring consistent performance.
  • Robust Package: Housed in a TO-92 package, it is easy to integrate into various circuit designs and is robust enough for demanding environments.

Applications

The LM4040BIZ-8.2 precision voltage reference is well-suited for a variety of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Battery-powered applications
  • Industrial process control systems
  • Precision audio components

Technical Specifications

  • Nominal Voltage: 8.2V
  • Initial Accuracy: ±0.1%
  • Temperature Coefficient: 50 ppm/°C (max)
  • Operating Current Range: 60 µA to 15 mA
  • Package Type: TO-92

With its precise voltage output and robust design, the LM4040BIZ-8.2 from Texas Instruments is the go-to choice for engineers and designers seeking a reliable voltage reference source. Whether for calibration, signal conditioning, or as a stable voltage supply, this component delivers consistent performance that enhances the accuracy and integrity of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess