EN
  • EN
  • DE

LTC3854IDDB#TRMPBF

Part No LTC3854IDDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Small Footprint, Low Pin Count Synchronous Step-Down Controller with Wide Vin Range
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Clock Sync No
Duty Cycle 98 %
Lead Free Yes
Max Duty Cycle 98 %
Max Frequency 440 kHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Channels 1
Number of Output Phases 1
Number of Outputs 1
Number of Pins 12
Output Configuration Positive
Output Current 25 A
Output Voltage 5.5 V
Packaging Tape and Reel
RoHS Compliant
Switching Frequency 400 kHz
Synchronous Rectifier Yes
Win Source Part Number 1072429-LTC3854IDDB#TRMPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3854IDDB#TRMPBF CAD Model

Description

Analog Devices Inc. LTC3854IDDB#TRMPBF Overview

The LTC3854IDDB#TRMPBF from Analog Devices Inc. is a high-performance, synchronous step-down DC/DC controller that provides a compact, efficient, and versatile solution for a wide range of power supply applications. This advanced controller is designed to convert a higher input voltage to a lower output voltage with a high degree of accuracy and efficiency, making it ideal for portable devices, industrial equipment, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The LTC3854IDDB#TRMPBF operates over a broad input voltage range, accommodating various sources, including batteries and intermediate bus voltages.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for customization to meet specific application requirements.
  • High Efficiency: Synchronous rectification delivers high efficiency, which is critical for thermal management and extending battery life in portable applications.
  • Fast Transient Response: The controller's fast transient response ensures stable operation during sudden changes in load, preserving the integrity of the power supply.
  • Programmable Switching Frequency: The LTC3854IDDB#TRMPBF allows for the programming of the switching frequency, which enables optimization between efficiency and component size.
  • Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, enhancing the reliability and longevity of the end application.
  • Compact Package: The device comes in a low-profile (0.75mm) 10-lead DFN package with an exposed pad for improved thermal performance.

Applications

The LTC3854IDDB#TRMPBF is an excellent choice for a variety of applications, including but not limited to:

  • Point-of-Load (POL) power supplies
  • Datacom and Telecom power systems
  • Distributed Power Systems
  • Portable and battery-powered equipment
  • Industrial and automotive electronics

With its advanced features and flexible design, the LTC3854IDDB#TRMPBF from Analog Devices Inc. is a powerful solution for designers looking to implement a high-efficiency, reliable, and compact power management system in their next project.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,927 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess