EN
  • EN
  • DE

ICL7663AESA+

Part No ICL7663AESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.3V to 16V 0.04A 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1 %
Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Max Input Voltage 16 V
Maximum Operating Temperature 85 °C
Max Output Current 40 mA
Min Input Voltage 1.5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 8
Number of Regulators 1
Output Current 40 mA
Output Type Adjustable
Output Voltage 16 V
Packaging Bulk
Polarity Positive
Radiation Hardening No
Reference Voltage 1.4 V
RoHS Compliant
Watchdog Timer No
Win Source Part Number 1011911-ICL7663AESA+
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICL7663AESA+ CAD Model

Description

Maxim Integrated ICL7663AESA+ Voltage Regulator

The ICL7663AESA+ from Maxim Integrated is a highly efficient, positive voltage regulator designed to ensure stable voltage supply for a wide range of applications. This compact, surface-mount device is an improved version of the industry-standard ICL7663, offering enhanced features such as lower quiescent current and adjustable output voltage, making it a versatile solution for power management tasks.

The ICL7663AESA+ operates by providing a stable and regulated output voltage from an unregulated input source. The output voltage can be set by the user through the selection of external resistors, allowing for customization to meet specific requirements. This adjustable output capability makes the ICL7663AESA+ ideal for applications where precise voltage control is essential.

One of the key features of the ICL7663AESA+ is its low quiescent current, which makes it suitable for battery-powered devices where power conservation is critical. The device is also characterized by its high accuracy and low dropout voltage, ensuring reliable performance even in demanding situations.

The ICL7663AESA+ is equipped with a series pass transistor, which provides excellent regulation and low output impedance, contributing to the stability of the regulated voltage. Additionally, it includes protection features such as thermal shutdown and current limiting, safeguarding the device and the connected components from potential damage caused by over-current or excessive heat conditions.

This voltage regulator is commonly used in portable instruments, battery-powered equipment, and other electronic devices that require a stable power supply. Its ease of use, combined with its robustness and reliability, makes the ICL7663AESA+ a preferred choice for designers looking to enhance the performance of their power management systems.

In summary, the Maxim Integrated ICL7663AESA+ is a flexible, high-performance voltage regulator that provides designers with the ability to maintain precise control over power supply conditions, ensuring the optimal operation of electronic devices across a variety of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess