EN
  • EN
  • DE

LTC3859AHFE#PBF

Part No LTC3859AHFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC Reg Ctrlr Buck Bst Cm 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Duty Cycle 100 %
Max Frequency 850 kHz
Maximum Operating Temperature 150 °C
Min Operating Temperature -40 °C
Number of Outputs 3
Number of Pins 38
RoHS Compliant
Win Source Part Number 1072432-LTC3859AHFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3859AHFE#PBF CAD Model

Description

The LTC3859AHFE#PBF is a high-performance triple output synchronous step-down switching regulator controller manufactured by Analog Devices Inc. This robust component is designed to manage power requirements for a variety of applications, including but not limited to, telecommunications, industrial systems, and automotive electronics.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages from 4.5V to 38V, making it versatile for different power supply scenarios.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 50kHz to 900kHz, or it can be synchronized to an external clock, providing flexibility in design optimization.
  • Triple Output Channels: It features three output channels with a phase-lockable frequency of up to 850kHz, which can be used to power different components or systems simultaneously.
  • High Efficiency: Its powerful design ensures efficient power conversion, which can help reduce heat and improve overall system performance.
  • Robust Temperature Range: The LTC3859AHFE#PBF operates over a junction temperature range from -40°C to 125°C, ensuring reliable performance in harsh environments.
  • Powerful Current Sensing: It includes accurate current sensing and programmable current limit, which provides protection and precise control over the power management process.

Applications

  • Telecommunications Infrastructure
  • Industrial Systems
  • Automotive Electronics
  • Networking Equipment
  • Portable Devices

The LTC3859AHFE#PBF from Analog Devices Inc. is a sophisticated power management solution that offers designers the flexibility, efficiency, and reliability needed for today's demanding electronic systems. Its ability to provide multiple regulated outputs with precise control makes it an excellent choice for complex applications requiring a stable power supply.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess