EN
  • EN
  • DE

LTC3869EUF#PBF

Part No LTC3869EUF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC/DC Cntrlr Dual-OUT Step Down 850kHz Automotive 28-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Clock Sync No
Height 800 µm
Max Duty Cycle 95 %
Max Junction Temperature (Tj) 125 °C
Max Operating Temperature 125 °C
Max Supply Voltage 38 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Nominal Supply Current 3 mA
Number of Output Phases 2
Number of Outputs 2
Number of Pins 28
Output Configuration Positive
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 500 kHz
Synchronous Rectifier Yes
Win Source Part Number 1145231-LTC3869EUF#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3869EUF#PBF CAD Model

Description

Analog Devices Inc. LTC3869EUF#PBF Dual Output Synchronous Step-Down DC/DC Controller

The LTC3869EUF#PBF is a high-performance, dual output synchronous step-down DC/DC controller manufactured by Analog Devices Inc., a leader in high-performance analog technology. This controller is designed to drive N-channel MOSFETs in a synchronous rectified topology, providing precise voltage regulation with high efficiency and excellent transient response.

With a wide input voltage range of 4.5V to 38V, the LTC3869EUF#PBF is versatile and suitable for a variety of applications, including telecommunications, industrial systems, and automotive power systems. It can produce two independent output voltages ranging from 0.6V to 5.5V, which can be set through external resistors, making it a flexible solution for different power requirements.

The device features a constant-frequency current mode architecture, which allows for a selectable frequency from 250kHz to 770kHz or can be synchronized to an external clock within the same range. This flexibility enables optimization of efficiency, component size, and output ripple. Additionally, the LTC3869EUF#PBF includes a phase-lockable frequency of up to 850kHz, perfect for noise-sensitive applications.

Protection features are also a key aspect of this DC/DC controller. It includes overvoltage protection, undervoltage lockout, and a foldback current limit, ensuring the safety and reliability of the system. The LTC3869EUF#PBF also provides differential output voltage sensing for precise regulation, and its powerful 1.1Ω on-chip gate drivers ensure robust MOSFET switching.

For thermal management, the LTC3869EUF#PBF is offered in a compact 24-lead QFN package, which is designed to minimize footprint while maximizing thermal performance. This package, combined with the device's low shutdown current of under 8μA, makes it an energy-efficient choice for modern electronic systems.

Overall, the LTC3869EUF#PBF from Analog Devices Inc. is an advanced power management solution that offers a combination of flexibility, efficiency, and protection, making it an ideal choice for engineers looking to design robust power systems with high-performance requirements.

You May Also Be Interested in

Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6306 $50.6754
22+ $4.6200 $101.6400
34+ $4.4757 $152.1738
47+ $4.3313 $203.5711
60+ $4.1869 $251.2140
80+ $3.7538 $300.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,012 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess