EN
  • EN
  • DE

LTC3886EUKG#TRPBF

Part No LTC3886EUKG#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3886 - 60V Dual Output Step-Down Controller with Digital Power System Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Clock Sync Yes
Height 800 µm
Interface I2C
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 60 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Output Phases 2
Number of Outputs 2
Number of Pins 52
Output Configuration Positive
RoHS Compliant
Switching Frequency 750 kHz
Synchronous Rectifier Yes
Win Source Part Number 1072455-LTC3886EUKG#TRPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3886EUKG#TRPBF CAD Model

Description

The LTC3886EUKG#TRPBF from Analog Devices is a cutting-edge, dual output step-down DC/DC controller that is designed to drive high-performance power supply systems. This advanced power management integrated circuit (PMIC) is part of Analog Devices' extensive portfolio of energy-efficient solutions, and it is engineered to provide precise voltage regulation, robust power management, and telemetry capabilities in a compact package.

Featuring a wide input voltage range of 4.5V to 24V and an output voltage range of 0.5V to 5.5V, the LTC3886EUKG#TRPBF is versatile enough to suit a wide array of applications, from networking and telecommunications equipment to industrial and automotive systems. The device is capable of delivering output currents up to 30A per phase, making it suitable for high-power applications that require a reliable and efficient power supply.

One of the key features of this PMIC is its integrated digital power system management (PSM) capabilities. The LTC3886EUKG#TRPBF utilizes the PMBus interface for real-time monitoring and control of the power system. This allows system designers to optimize system performance and efficiency, as well as to implement fault protection features such as overvoltage, undervoltage, overcurrent, and overtemperature protections.

The LTC3886EUKG#TRPBF also boasts high efficiency and fast transient response, thanks to its constant frequency current mode architecture and phase-lockable frequency of up to 750kHz. Its low shutdown current of less than 15µA ensures minimal power drain when the system is in standby or powered down.

Housed in a compact QFN-48 package, the LTC3886EUKG#TRPBF saves valuable board space and simplifies the design process. Its RoHS compliance and lead-free finish make it an environmentally friendly choice for modern electronic systems. For designers looking for a robust, efficient, and digitally controllable power solution, the LTC3886EUKG#TRPBF from Analog Devices stands out as a superior choice.

Key Features:

  • Dual output step-down DC/DC controller
  • Wide input voltage range: 4.5V to 24V
  • Output voltage range: 0.5V to 5.5V
  • Up to 30A output current per phase
  • Digital power system management with PMBus interface
  • High efficiency and fast transient response
  • Phase-lockable frequency up to 750kHz
  • Low shutdown current (
  • Compact QFN-48 package
  • RoHS compliant and lead-free

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7396 $74.2188
5+ $20.2992 $101.4960
8+ $19.6649 $157.3192
11+ $19.0305 $209.3355
14+ $18.3962 $257.5468
19+ $16.4931 $313.3689
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess