EN
  • EN
  • DE

LTC3895HFE#PBF

Part No LTC3895HFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC/DC Cntrlr Single-OUT Step Down 900kHz Automotive 31-Pin TSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Maximum Operating Temperature 150 °C
Max Supply Voltage 140 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Number of Outputs 1
Number of Pins 38
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 900 kHz
Win Source Part Number 1072462-LTC3895HFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3895HFE#PBF CAD Model

Description

Analog Devices Inc. Presents LTC3895HFE#PBF

The LTC3895HFE#PBF is a high-performance step-down switching regulator controller from Analog Devices Inc., a leader in high-performance analog technologies. This robust component is designed to manage power in a wide range of applications, including telecommunications, automotive, industrial control systems, and datacom infrastructure.

With an impressive input voltage range of 4V to 140V, the LTC3895HFE#PBF is an ideal choice for systems that experience high input voltage transients, ensuring reliable operation under stressful conditions. The device can produce a stable output voltage as low as 0.8V, which allows for versatility in powering the latest low-voltage electronics.

One of the key features of the LTC3895HFE#PBF is its high efficiency, which is achieved through its low quiescent current and the use of a synchronous rectification topology. This efficiency is critical for reducing heat generation and improving system reliability, especially in compact or thermally challenged environments.

The LTC3895HFE#PBF also boasts an adjustable switching frequency from 50kHz to 900kHz, which can also be synchronized to an external clock, providing flexibility in optimizing the trade-offs between efficiency, component size, and operational noise. This makes it easier for designers to tailor the device to their specific application needs.

Protection features are integral to the LTC3895HFE#PBF, including overvoltage, overcurrent, and overtemperature protection, which safeguard the system and extend the life of the product. Additionally, the device features a soft-start capability that limits inrush current during startup, contributing to system stability.

The product is available in a thermally enhanced 28-lead TSSOP package, denoted as HFE, which aids in thermal management and allows for higher power operation. The LTC3895HFE#PBF is also RoHS compliant, ensuring that it meets current environmental standards for electronic components.

In summary, the LTC3895HFE#PBF from Analog Devices Inc. is a versatile and efficient solution for high-voltage power conversion applications, offering a wide input range, high efficiency, flexible frequency synchronization, and robust protection features, all packaged in a thermally efficient design.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7720 $63.0880
8+ $12.9412 $103.5296
12+ $12.5368 $150.4416
17+ $12.1324 $206.2508
22+ $11.7279 $258.0138
29+ $10.5147 $304.9263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess