EN
  • EN
  • DE

LTC4162IUFD-FAD#TRPBF

Part No LTC4162IUFD-FAD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BAT LIFEPO4/LI-ION 1-9C 28QFN / Battery Battery Monitor IC LiFePO4/Li-ion 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc.
Series PowerPath™
Package Tape & Reel (TR)
Function Battery Monitor
Battery Chemistry LiFePO4/Li-ion
Number of Cells 1 ~ 9
Fault Protection Over Current, Over Temperature, Over Voltage
Interface I2C
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC4162
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1133284-LTC4162IUFD-FAD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4162IUFD-FAD#TRPBF CAD Model

Description

Analog Devices Inc. LTC4162IUFD-FAD#TRPBF Overview

The LTC4162IUFD-FAD#TRPBF is a sophisticated battery charger and power management IC designed by Analog Devices Inc., a leader in high-performance analog technology. This advanced product is specifically engineered to cater to the demanding needs of modern portable electronic devices, offering a comprehensive solution for battery charging, system power management, and health monitoring.

Key Features

  • Multi-Chemistry Battery Support: The LTC4162IUFD-FAD#TRPBF is versatile, supporting a range of battery chemistries including Li-Ion, Li-Polymer, and LiFePO4, making it an ideal choice for a wide array of applications.
  • High Efficiency: With its high-efficiency power conversion capabilities, this IC ensures minimal heat generation and maximizes battery life, which is crucial for portable devices.
  • Integrated Telemetry: The device features an onboard telemetry function that provides real-time monitoring of critical parameters such as voltage, current, temperature, and battery health. This data can be communicated to a host processor, ensuring optimal performance and longevity of the battery.
  • PowerPath Management: The LTC4162IUFD-FAD#TRPBF incorporates PowerPath management, which allows for simultaneous battery charging and system operation, ensuring uninterrupted power supply to critical functions.
  • Digital Interface: It includes an I2C/SMBus compatible interface, which enables programming and diagnostics of the charger over a digital bus, offering flexibility and ease of use.

Applications

This product is well-suited for a variety of applications, including but not limited to:

  • Portable Medical Devices
  • Industrial Handhelds
  • Professional Photography Equipment
  • Remote Monitoring Systems
  • Unmanned Systems

Product Specifications

The LTC4162IUFD-FAD#TRPBF boasts a compact, 28-lead 4mm x 5mm QFN package, ensuring it can be accommodated in space-constrained designs. It operates over a temperature range of -40°C to +125°C, which is testament to its reliability and robustness in harsh environments. The device also features a wide input voltage range, making it adaptable to various power sources.

Conclusion

With its advanced features and comprehensive capabilities, the LTC4162IUFD-FAD#TRPBF from Analog Devices Inc. is an exceptional choice for designers looking to incorporate a reliable, high-performance battery charging and power management solution into their next-generation portable electronics.

You May Also Be Interested in

Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess