EN
  • EN
  • DE

TA76L431FT(TE85L)

Part No TA76L431FT(TE85L)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 056477-TA76L431FT(TE85L)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA76L431FT(TE85L) CAD Model

Description

The TA76L431FT(TE85L) is a precision adjustable shunt regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable and accurate reference voltage, making it suitable for a wide range of applications requiring precise voltage regulation.

Applications:

  • Voltage regulators: Used in linear and switching voltage regulators to provide a stable reference voltage.
  • Adjustable power supplies: Employed in adjustable power supplies to control the output voltage precisely.
  • Overvoltage protection circuits: Incorporated in overvoltage protection circuits to trigger protection mechanisms when the voltage exceeds a predetermined level.
  • Current source circuits: Used to create stable and precise current sources.
  • Instrumentation and measurement equipment: Applied in precision measurement instruments where a stable reference voltage is crucial for accuracy.

Features:

  • Adjustable Output Voltage: The output voltage can be adjusted to any value between Vref (approximately 2.5V) and 36V using two external resistors.
  • Low Temperature Coefficient: Offers excellent stability over a wide temperature range.
  • Low Dynamic Output Impedance: Provides stable operation with varying load currents.
  • Sink Current Capability: Capable of sinking current up to 100mA.
  • Wide Operating Temperature Range: Suitable for use in various industrial and commercial environments.
  • Small Surface Mount Package: Available in a small surface mount package (SOT-23), saving board space.

Benefits:

  • High Precision: Ensures accurate voltage regulation, improving the performance and reliability of the system.
  • Flexibility: Adjustable output voltage allows for customization to meet specific application requirements.
  • Stable Performance: Low temperature coefficient and dynamic output impedance ensure stable operation under varying conditions.
  • Simplified Design: Requires only a few external components, simplifying the design process.
  • Space Saving: Small surface mount package saves valuable board space.

Additional Details:

The TA76L431FT(TE85L) operates by comparing a fraction of its output voltage with an internal voltage reference. The error amplifier then adjusts the shunt current through the device to maintain a constant output voltage. The output voltage is determined by the following equation: Vout = Vref * (1 + R1/R2), where R1 and R2 are external resistors, and Vref is approximately 2.5V.

This shunt regulator is commonly used in applications where precise voltage regulation and stability are critical, offering a cost-effective and reliable solution for various electronic systems.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Atmel
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess