EN
  • EN
  • DE

LTC4305IGN

Part No LTC4305IGN
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description Multiplexer Switch ICs LTC4305 - 2-Channel, 2-Wire Bus Multiplexer with Capacitance Buffering
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196845-LTC4305IGN
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Interface Specialized
Package Tube
Product Status Active
Applications Multiplexer with Amplifier
Interface SMBus (2-Wire/I²C)
Voltage - Supply 2.2V ~ 5.5V
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC4305IGN CAD Model

Description

Product Overview: LTC4305IGN by Analog Devices Inc.

The LTC4305IGN is a high-performance, hot-swappable 2-wire bus buffer designed and manufactured by Analog Devices Inc., an industry leader in the field of analog technology and integrated circuits. This innovative device serves as an essential component for systems requiring a robust I2C or SMBus interface. It is specifically engineered to enhance system reliability and flexibility by allowing I/O card insertion into a live backplane without disrupting the data and clock lines.

Key Features

  • Hot Swappable: The LTC4305IGN allows devices to be inserted into or removed from a live backplane without turning off the system, preventing data corruption and minimizing downtime.
  • Level Shifting: It includes built-in level shifting capability, providing seamless communication between devices operating at different voltages, which is critical for mixed-voltage systems.
  • Stuck Bus Recovery: The LTC4305IGN can automatically detect and clear stuck buses, a common issue in I2C communications, ensuring continuous operation and reliability.
  • Capacitance Buffering: The device buffers the capacitance of the connected devices, allowing for an extension of the total bus capacitance and enabling the use of more I2C devices or longer trace lengths.
  • Prevents Backplane Corruption: With its built-in rise time accelerators, the LTC4305IGN prevents data corruption during live insertion by maintaining the integrity of the data and clock lines.

Applications

The LTC4305IGN is ideal for a range of applications where robust I2C or SMBus communication is required. This includes data centers, server farms, telecommunications equipment, and industrial control systems, where the need for uninterrupted operation and maintenance is critical. Its features make it suitable for complex systems that require frequent upgrades or expansions.

Package and Availability

The LTC4305IGN is offered in a 16-lead SSOP package, ensuring a compact footprint suitable for space-constrained applications. Analog Devices Inc. provides this device with the reliability and quality that customers have come to expect from a leading semiconductor manufacturer.

For detailed specifications, application notes, and support resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess