EN
  • EN
  • DE
  • IT

LTC4368CMS-2#TRPBF

Part No LTC4368CMS-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC OVERVOLTAGE PROT CONT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC4368
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879916-LTC4368CMS-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4368CMS-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC4368CMS-2#TRPBF Overview

The LTC4368CMS-2#TRPBF from Analog Devices Inc. is a high-performance overvoltage, undervoltage, and reverse supply protection controller that ensures the safety and reliability of electronic systems. This device is designed to protect sensitive electronics from voltage spikes, dips, and incorrect power supply connections, which are common issues in industrial, automotive, and consumer applications.

Key Features

  • Supply Voltage Range: The LTC4368 operates over a wide supply voltage range of 2.5V to 60V, making it suitable for a variety of applications.
  • Overvoltage Protection: It provides reliable overvoltage protection by turning off the external N-channel MOSFET pass transistor, preventing high voltage from damaging the load.
  • Undervoltage Protection: The device also features undervoltage lockout (UVLO), which turns off the pass transistor when the input voltage falls below a preset threshold, ensuring stable operation of the load.
  • Reverse Supply Protection: The LTC4368 protects against reverse supply voltages, which can occur during incorrect battery installations or faults in the power supply wiring.
  • Adjustable Turn-On and Turn-Off Delays: This feature allows for the customization of the response time to voltage transients, providing additional flexibility in different applications.
  • Low Quiescent Current: With its low current draw in shutdown mode, the LTC4368 helps to conserve energy in battery-powered systems.
  • Compact Package: The device comes in a compact 10-lead MSOP package, which is ideal for space-constrained applications.

Applications

The LTC4368CMS-2#TRPBF is versatile and can be used in a wide range of applications, including:

  • Automotive electronics
  • Portable and battery-powered equipment
  • Industrial systems
  • Power supply protection
  • Telecommunications infrastructure

With its robust protection features and wide operating voltage range, the LTC4368CMS-2#TRPBF from Analog Devices Inc. is an essential component for any design that requires reliable power supply protection. Whether it's used in a rugged industrial environment or a sensitive consumer electronic device, this protection controller ensures that the system remains safe from electrical mishaps.

You May Also Be Interested in

Texas Instruments
IC DIODE INTERFACE PROT 16SSOP
Lowest to $93.2331
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $9.5927
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $58.1654
Texas Instruments
33V PRECISION SURGE PROTECTION
Lowest to $0.4747
NXP / Nexperia
USB TYPE-C CC1/2 SBU1/2 PROT IC
Lowest to $1.3025
Bourns Inc.
SURGE SUPP TBU 100MA 250VIMP SMD
Lowest to $1.8230
Analog Devices Inc.
IC REG OVP W/LATCHOFF 12DFN
Lowest to $9.0738
Texas Instruments
IC UNIDIR PRECISION SURGE DIODE
Lowest to $0.5031
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10DFN
Lowest to $13.0964

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.0524 $95.0524
2+ $77.9924 $155.9848
3+ $75.5540 $226.6620
4+ $73.1168 $292.4672
5+ $70.6797 $353.3985
7+ $63.3683 $443.5781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess