EN
  • EN
  • DE

LTC4417CGN#TRPBF

Part No LTC4417CGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Manufacturer Analog Devices Inc.
Series PowerPath™
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 24-SSOP (0.154", 3.90mm Width)
Case / Package 24-SSOP
Family Name LTC4417
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879928-LTC4417CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4417CGN#TRPBF CAD Model

Description

Analog Devices Inc. LTC4417CGN#TRPBF: PowerPath Controller for Triple Supply

The LTC4417CGN#TRPBF from Analog Devices Inc. is a highly versatile PowerPath controller designed to manage power distribution from multiple sources. This integrated circuit ensures a seamless transition between up to three supply sources, such as batteries, supercapacitors, or wall adaptors, making it an ideal choice for systems that require a reliable and continuous power supply.

Encased in a compact 16-lead SSOP package, the LTC4417CGN#TRPBF offers a low voltage drop and a low quiescent current, which is crucial for power-sensitive applications. It controls external N-channel MOSFETs to connect the highest priority valid power source to the load with minimal loss.

Key features of the LTC4417CGN#TRPBF include its wide operating voltage range, typically from 2.5V to 36V, allowing it to accommodate a broad spectrum of power sources. The device also boasts a priority function, which can be programmed by the user to select which input has precedence, ensuring that the most critical power source is utilized first.

Furthermore, the LTC4417CGN#TRPBF is equipped with an array of protection features. It has overvoltage lockout (OVLO) and undervoltage lockout (UVLO) to safeguard against voltage anomalies, as well as reverse input protection to prevent damage if a power source is accidentally connected in reverse. The PowerPath controller also provides a status output for each channel, enabling the system to monitor the status of each power source.

With its fast switchover capability, the LTC4417CGN#TRPBF minimizes the time during which the load is without power, making it ideal for mission-critical applications where power interruptions are unacceptable. Applications that can benefit from this device include redundant power supplies, industrial systems, automotive power management, and portable devices with multiple power sources.

Analog Devices Inc. is known for its high-quality components, and the LTC4417CGN#TRPBF is no exception. It is a robust and reliable solution for designers looking to create systems with fail-safe power management.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.3309
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $8.1759
Maxim Integrated
IC OR CTRLR SRC SELECT 16SOIC
Need more? Email Us
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $4.1268
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036
Renesas Electronics America
Low Voltage OR-ing FET Controller | IC OR CTRLR N+1 8MSOP
Lowest to $7.4599
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN
Lowest to $9.8251
Texas Instruments
AUTOSWITCHING POWER MUX | IC OR CTRLR SRC SELECT 8TSSOP
Lowest to $0.7461
Texas Instruments
IC SMART DIODE CTLR 8VSSOP
Lowest to $2.2421

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3774 $58.7548
5+ $24.1049 $120.5245
8+ $23.3518 $186.8144
11+ $22.5987 $248.5857
14+ $21.8445 $305.8230
18+ $19.5853 $352.5354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess