EN
  • EN
  • DE

LTC6090HS8E-5#PBF

Part No LTC6090HS8E-5#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196769-LTC6090HS8E-5#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 37V/µs
Gain Bandwidth Product 24 MHz
Current - Input Bias 3 pA
Ultra Librarian 3D Model Ultra Librarian LTC6090HS8E-5#PBF CAD Model

Description

Product Overview

The LTC6090HS8E-5#PBF is a high voltage, precision operational amplifier from Analog Devices Inc., designed to address the needs of a wide range of applications requiring high voltage operations and stability. This op-amp is part of the LTC6090 family, which is known for its high performance and reliability in demanding environments.

Key Features

  • High Voltage Operation: The LTC6090HS8E-5#PBF can operate with a supply voltage up to 140V (70V for dual supplies), making it suitable for high voltage applications such as piezoelectric drivers, test equipment, and high voltage instrumentation.
  • Precision Performance: With low input bias currents and low offset voltage, this op-amp provides precise measurements and signal conditioning, critical for sensor interfaces and ATE equipment.
  • Extended Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance in a variety of environmental conditions.
  • Robust Package: Housed in an 8-lead SOIC package, the LTC6090HS8E-5#PBF is designed for robustness and ease of integration into a wide array of circuit designs.
  • Output Disable Feature: This feature allows the output stage of the op-amp to be disconnected from the load, which can be useful in multiplexing applications or when a controlled startup is needed.

Applications

  • High Voltage Instrumentation
  • Piezoelectric Actuators and Sensors
  • Electrostatic Transducers and Deflectors
  • Medical Instrumentation
  • Automatic Test Equipment (ATE)
  • Industrial Process Controls

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the LTC6090HS8E-5#PBF is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from Analog Devices products, ensuring both reliability and performance for critical applications.

Conclusion

The LTC6090HS8E-5#PBF operational amplifier is a versatile and robust component that provides the high voltage capability and precision required for advanced electronic systems. Its wide range of features makes it an excellent choice for designers looking for an op-amp that can handle challenging applications while maintaining a high degree of accuracy and reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1230 $54.3690
7+ $14.8701 $104.0907
11+ $14.4054 $158.4594
15+ $13.9408 $209.1120
19+ $13.4761 $256.0459
25+ $12.0820 $302.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess