EN
  • EN
  • DE

LTC6090IS8E-5#TRPBF

Part No LTC6090IS8E-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOIC-EP
Family Name LTC6090
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879960-LTC6090IS8E-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6090IS8E-5#TRPBF CAD Model

Description

Analog Devices Inc. LTC6090IS8E-5#TRPBF High Voltage Op-Amp

The LTC6090IS8E-5#TRPBF is a high-performance, high voltage operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in precision analog technology. This op-amp is part of the LTC6090 family and is ideal for a wide range of applications, including high voltage instrumentation, piezoelectric drivers, and MEMS drivers, thanks to its robust feature set and superior performance.

With an impressive operating voltage range of up to 140V (70V from each supply), the LTC6090IS8E-5#TRPBF provides designers with the flexibility to handle high voltage signals in their circuit designs. The device is capable of delivering a continuous output current of up to 10mA, and features a slew rate of 19V/μs, ensuring that signals are amplified quickly and accurately without significant distortion.

The LTC6090IS8E-5#TRPBF boasts a low input bias current of 5pA, which makes it particularly suitable for applications requiring high input impedance. This low bias current, combined with a low offset voltage of 3.5mV, ensures precise signal amplification with minimal error, making it an excellent choice for sensitive measurement and control systems.

Designed with thermal protection in mind, the device comes in an 8-lead SOIC package with an extended temperature range from -40°C to 125°C, providing reliable performance in varying environmental conditions. The LTC6090IS8E-5#TRPBF also features over-temperature protection, safeguarding the device from potential damage due to excessive heat.

Furthermore, the LTC6090IS8E-5#TRPBF offers a power-down feature that reduces the supply current to less than 3μA, which is beneficial for power-sensitive applications. This feature allows for efficient power management in portable or remote systems where battery life and power conservation are critical.

In conclusion, the LTC6090IS8E-5#TRPBF from Analog Devices Inc. is a versatile and robust high voltage operational amplifier that meets the demands of a variety of high voltage applications. Its combination of high voltage operation, precision, and power efficiency makes it a valuable component for engineers and designers looking to build reliable and high-performing electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess