EN
  • EN
  • DE

LTC6101HVCIS5#TRMPBF

Part No LTC6101HVCIS5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT TSOT23-5 / Current Sense Amplifier 1 Circuit TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product 200 kHz
Current - Input Bias 100 nA
Voltage - Input Offset 400 µV
Current - Supply 350µA
Current - Output / Channel 1 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 100 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LTC6101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -2735-LTC6101HVCIS5#TRMPBFDKR,LTC6101HVCIS5#TRMPBFCT,LTC6101HVCIS5#TRMPBF-ND,LTC6101HVCIS5#TRMPBFDKR-ND,LTC6101HVCIS5#TRMPBFTR,505-LTC6101HVCIS5#TRMPBFDKR,505-LTC6101HVCIS5#TRMPBFTR,-2735-LTC6101HVCIS5#TRMPBFCT,505-LTC6101HVCIS5#TRMPBFCT,LTC6101HVCIS5#TRMPBFDKR,LTC6101HVCIS5#TRMPBFTR-ND,LTC6101HVCIS5#TRMPBFCT-ND
Standard Package 500
Win Source Part Number 1072593-LTC6101HVCIS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6101HVCIS5#TRMPBF CAD Model

Description

The LTC6101HVCIS5#TRMPBF is a high-performance, high side current sense amplifier from Analog Devices Inc. that offers precise current measurement even in high voltage scenarios. Its robust design makes it suitable for a wide range of applications, including industrial, automotive, and communication systems where monitoring current is critical for efficiency and safety.

Key Features:

  • High Voltage Operation: The device can handle a wide range of supply voltages, making it versatile for various systems that operate at high voltages.
  • Precision Current Sensing: The LTC6101HVCIS5#TRMPBF provides accurate current measurement, which is essential for system diagnostics and protection.
  • Low Offset Voltage: The low offset voltage ensures that the readings are reliable and minimizes error in the current measurement.
  • Wide Input Common Mode Range: This feature allows the device to function effectively in systems where the common mode voltage varies significantly.
  • Quiescent Current: The device has a low quiescent current, contributing to overall system power efficiency.

Applications:

  • Automotive battery monitoring
  • Power management systems
  • Overcurrent protection circuits
  • Industrial control systems
  • Portable electronics

Product Specifications:

Parameter Value
Supply Voltage Range 4V to 60V
Offset Voltage ±250µV (max)
Output Voltage Range 0.4V to (Vsupply - 1.5V)
Operating Temperature Range -40°C to 125°C
Package SOT-23

The LTC6101HVCIS5#TRMPBF is available in a small SOT-23 package, providing a compact solution for current sensing in space-constrained applications. The device's high accuracy and robustness make it an excellent choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,019 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess