EN
  • EN
  • DE

LTC6247ITS8#TRMPBF

Part No LTC6247ITS8#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Power Amplifier R-R I/O 5.25V Automotive 8-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 120 MHz
Bandwidth 180 MHz
Case / Package SOT-23-8
Common Mode Rejection Ratio 78 dB
Gain Bandwidth Product 180 MHz
Height 1 mm
Input Bias Current 400 nA
Input Offset Voltage (Vos) 50 µV
Max Junction Temperature (Tj) 150 °C
Max Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Number of Channels 2
Number of Circuits 2
Number of Elements 2
Number of Pins 8
Operating Supply Current 1.25 mA
Output Current per Channel 100 mA
Packaging Tape & Reel
Power Supply Rejection Ratio (PSRR) 69 dB
Response Time 202 ns
RoHS Compliant
Schedule B 8542330000, 8542330000
Slew Rate 90 V/µs
Voltage Gain 93.06 dB
Win Source Part Number 1217520-LTC6247ITS8#TRMPBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6247ITS8#TRMPBF CAD Model

Description

Introducing the LTC6247ITS8#TRMPBF from Analog Devices Inc.

The LTC6247ITS8#TRMPBF is a high-performance, low-noise operational amplifier (op-amp) designed by Analog Devices Inc., a leader in the semiconductor industry. This op-amp is part of the LTC6247 series, which is renowned for its precision and stability. The LTC6247ITS8#TRMPBF is an ideal choice for applications requiring a balance between power efficiency and speed, making it an excellent fit for medical, industrial, and instrumentation systems.

Key Features

  • High Speed: With a gain-bandwidth product of 50MHz, this op-amp is capable of handling fast signal processing tasks with ease, ensuring reliable performance in high-frequency applications.
  • Low Noise: The LTC6247ITS8#TRMPBF boasts an ultra-low input noise density of just 8.5nV/√Hz at 1kHz, making it perfect for sensitive signal acquisition and processing where noise minimization is critical.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains a low power consumption, with a supply current of only 1.4mA per amplifier. This feature is particularly beneficial for battery-powered and portable devices where power efficiency is paramount.
  • Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which maximizes dynamic range within the supply limits, a vital feature for analog-to-digital converter (ADC) driving and buffering applications.
  • Single Supply Operation: It is designed to operate from a single 2.8V to 11V supply or from dual supplies for more flexibility, accommodating a wide range of power sources.
  • Compact Package: The LTC6247ITS8#TRMPBF comes in a compact TSOT-23 package, saving valuable board space in dense circuit designs.

Applications

This versatile op-amp is well-suited for a variety of applications, including:

  • High-precision data acquisition systems
  • Active filters and signal conditioning
  • Medical instrumentation
  • Automotive sensors and electronics
  • Audio and video processing

The LTC6247ITS8#TRMPBF from Analog Devices Inc. is a testament to the company's dedication to providing high-quality, reliable components for the most demanding electronic applications. Whether you're designing a sophisticated medical device or a high-fidelity audio system, this op-amp is engineered to deliver exceptional performance where it matters most.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess