EN
  • EN
  • DE

LTC6268IS6#TRMPBF

Part No LTC6268IS6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT TSOT23-6 / J-FET Amplifier 1 Circuit Rail-to-Rail TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type J-FET
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 400V/µs
Gain Bandwidth Product 500 MHz
-3db Bandwidth 350 MHz
Current - Input Bias 0.9 pA
Voltage - Input Offset 200 µV
Current - Supply 16.5mA
Voltage - Supply Span (Min) 3.1 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC6268
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 505-LTC6268IS6#TRMPBFCT,505-LTC6268IS6#TRMPBFDKR,505-LTC6268IS6#TRMPBFTR,LTC6268IS6#TRMPBFCT-ND,LTC6268IS6#TRMPBFCT,-2735-LTC6268IS6#TRMPBFDKR,-2735-LTC6268IS6#TRMPBFTR,LTC6268IS6#TRMPBFTR-ND,LTC6268IS6#TRMPBFDKR-ND,LTC6268IS6#TRMPBFTR,-2735-LTC6268IS6#TRMPBFCT,LTC6268IS6#TRMPBFDKR
Standard Package 500
Win Source Part Number 1028255-LTC6268IS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6268IS6#TRMPBF CAD Model

Description

LTC6268IS6#TRMPBF Ultra-Low Bias Current FET Input Op Amp

The LTC6268IS6#TRMPBF is a high-speed, ultra-low bias current operational amplifier from Analog Devices Inc., designed to address the needs of high-precision, fast signal processing applications. This operational amplifier is an ideal choice for photodiode amplification, high-impedance sensor interfaces, and other circuits where low noise and low input bias current are critical.

With an incredibly low input bias current of 3fA (typical), the LTC6268IS6#TRMPBF ensures that virtually no current flows into the input terminals, preserving signal integrity and reducing error in high-impedance applications. This feature, combined with a low input capacitance of 0.45pF, makes it particularly suitable for transimpedance amplifiers (TIAs) in precision photodiode applications.

The device boasts a wide bandwidth of 500MHz and a high slew rate of 600V/µs, enabling it to handle fast signals with ease. This makes it well-suited for high-speed data acquisition systems, A/D converter drivers, and fast buffer applications. Furthermore, the LTC6268IS6#TRMPBF has a low voltage noise of 4.3nV/√Hz, which ensures low-noise performance in sensitive applications.

The operational amplifier operates over a supply voltage range of 3.1V to 5.25V and features rail-to-rail output, which allows for maximum dynamic range within the given supply limits. Its power consumption is also optimized, with a typical quiescent current of 16.5mA, making it a good choice for battery-powered and portable devices where power efficiency is a concern.

The LTC6268IS6#TRMPBF is packaged in a compact SOT-23 (TSOT-23) package, which is suitable for space-constrained applications. It is also specified for operation over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in a variety of environments.

Analog Devices Inc. has designed the LTC6268IS6#TRMPBF with a focus on providing a high-performance solution for applications requiring the utmost in precision and speed. Its combination of ultra-low input bias current, high bandwidth, and low noise characteristics make it a powerful component for advanced circuit designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2018 $60.8072
9+ $12.4733 $112.2597
13+ $12.0835 $157.0855
18+ $11.6937 $210.4866
23+ $11.3039 $259.9897
30+ $10.1345 $304.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess