EN
  • EN
  • DE

LTC6702CDC

Part No LTC6702CDC
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 8DFN / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-DFN (2x2)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Obsolete
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 1.7V ~ 5.5V
Voltage - Input Offset (Max) 3.5mV @ 3V
Current - Input Bias (Max) -
Current - Output (Typ) -
Current - Quiescent (Max) 32µA
CMRR, PSRR (Typ) 70dB CMRR, 65dB PSRR
Propagation Delay (Max) 450ns
Hysteresis 7.2mV
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-WFDFN Exposed Pad
Mounting Type Surface Mount
Supplier Device Package 8-DFN (2x2)
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 1 pcs
Win Source Part Number 1382680-LTC6702CDC
Ultra Librarian 3D Model Ultra Librarian LTC6702CDC CAD Model

Description

Product Overview: LTC6702CDC from Analog Devices Inc.

The LTC6702CDC is a high-speed, low-power, dual comparator produced by Analog Devices Inc., designed to provide precise voltage comparison in a wide range of electronic applications. This advanced component is a perfect choice for systems requiring fast response times and minimal power consumption, such as portable devices, battery-powered systems, and high-speed signal processing circuits.

Key Features

  • High-Speed Operation: The LTC6702CDC offers a fast propagation delay, typically 25ns, which is crucial for applications where response time is critical.
  • Low Power Consumption: With a quiescent current of just 60μA per comparator, this device is optimized for battery-powered and portable applications where power efficiency is paramount.
  • Dual Comparator Design: This integrated circuit contains two independent comparators, allowing for multiple comparisons within a single package, saving space and reducing component count.
  • Wide Supply Voltage Range: The LTC6702CDC can operate with supply voltages from 2.5V to 5.5V, providing flexibility for various power supply designs.
  • Input Voltage Range: The comparator inputs can be driven to the supply rails, which enhances the versatility of the device in different circuit configurations.
  • Output Stage: The push-pull output stage of the LTC6702CDC can drive loads directly, eliminating the need for external pull-up resistors.
  • Compact Package: Available in a 6-lead SC70 package, the LTC6702CDC is designed to occupy minimal board space, which is essential for space-constrained applications.

Applications

The LTC6702CDC is well-suited for a variety of applications, including:

  • Battery-powered devices
  • Portable medical instruments
  • High-speed signal processing
  • Window comparators
  • Zero-crossing detectors
  • Level shifters
  • Industrial control systems

With its combination of speed, power efficiency, and dual comparator functionality, the LTC6702CDC from Analog Devices Inc. is an ideal solution for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.2346
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Micrel
Comparator with Reference
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess