EN
  • EN
  • DE

LTC6803HG-1#3ZZPBF

Part No LTC6803HG-1#3ZZPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC MONITOR BATT STACK 44-SSOP / Battery Battery Monitor IC Multi-Chemistry 44-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Mfr Analog Devices Inc.
Series Automotive
Package Tube
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Interface Serial
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 44-FSOP (0.209", 5.30mm Width)
Supplier Device Package 44-SSOP
Base Product Number LTC6803
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 37 pcs
Win Source Part Number 1382681-LTC6803HG-1#3ZZPBF
Ultra Librarian 3D Model Ultra Librarian LTC6803HG-1#3ZZPBF CAD Model

Description

Analog Devices Inc. LTC6803HG-1#3ZZPBF - High Voltage Battery Monitor

The LTC6803HG-1#3ZZPBF is a sophisticated high voltage battery monitoring IC designed by Analog Devices Inc., a leader in high-performance analog technology. This integrated circuit is specifically engineered for real-time monitoring of multicell battery stacks, which are commonly found in electric vehicles, energy storage systems, and other applications requiring high voltage battery management.

Key Features:

  • Voltage Monitoring: The LTC6803HG-1#3ZZPBF can monitor up to 12 series-connected battery cells with a voltage measurement range of 0V to 5V per cell. This allows for precise cell balancing and ensures the longevity and reliability of the battery pack.
  • High Accuracy: With an impressive measurement accuracy of ±0.25%, the device ensures precise voltage readings, crucial for maintaining the optimal performance of the battery system.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for harsh environments. The operating temperature range is from -40°C to 125°C, ensuring reliable performance under extreme conditions.
  • Communication Interface: It features an isoSPI interface for high-speed, RF-immune, long-distance communications, allowing the LTC6803HG-1#3ZZPBF to be part of a robust battery management system.
  • Daisy Chain Capability: Multiple LTC6803HG-1#3ZZPBF devices can be daisy-chained, enabling the monitoring of an extended number of cells in larger battery stacks without the need for additional isolation components.
  • Compact Packaging: Housed in a compact 44-lead SSOP package, the LTC6803HG-1#3ZZPBF saves space on the PCB and is designed for surface mount technology, facilitating streamlined manufacturing processes.

Applications:

Due to its robust feature set, the LTC6803HG-1#3ZZPBF is ideal for a variety of high voltage applications, such as:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Backup Power Systems
  • Grid Energy Storage
  • Uninterruptible Power Supplies (UPS)

With its advanced monitoring capabilities and high level of integration, the LTC6803HG-1#3ZZPBF from Analog Devices Inc. is an essential component for modern battery management systems that require high accuracy, reliability, and communication capabilities.

You May Also Be Interested in

Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6840 $74.0520
6+ $20.2535 $121.5210
9+ $19.6206 $176.5854
13+ $18.9877 $246.8401
16+ $18.3547 $293.6752
22+ $16.4560 $362.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,544 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess