EN
  • EN
  • DE

LTC7820IUFD#TRPBF

Part No LTC7820IUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC CHARGE PUMP DC/DC CTRLR 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Buck, Boost Regulator Positive Output Step-Up, Step-Down - DC-DC Controller IC 28-QFN (4x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 6V ~ 72V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-QFN (4x5)
Family Name LTC7820
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880093-LTC7820IUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7820IUFD#TRPBF CAD Model

Description

Analog Devices Inc. LTC7820IUFD#TRPBF

The LTC7820IUFD#TRPBF from Analog Devices Inc. is a high-performance, fixed ratio, high voltage, high power switched capacitor/charge pump controller. This innovative component is designed to provide a simple, efficient, and compact solution for doubling, inverting, or dividing a high voltage power supply. It is an ideal choice for a wide range of applications, including telecommunications, industrial, automotive, and datacom systems, where space is at a premium and power efficiency is crucial.

Key Features:

  • Fixed Ratio Charge Pump: The LTC7820IUFD#TRPBF can be configured to double, halve, or invert the input voltage, providing flexibility for various circuit designs.
  • High Efficiency: With its high efficiency design, this component minimizes power loss and heat generation, making it suitable for high power density applications.
  • Wide Input Voltage Range: It supports a wide input voltage range, accommodating various supply voltages and allowing for versatile use in different system architectures.
  • Phase-Locked Loop (PLL) Control: The integrated PLL ensures that the switching frequency remains constant, providing stable operation and reducing noise in sensitive applications.
  • Soft-Start Capability: This feature allows for a gradual increase in output voltage, reducing inrush current and stress on the power supply during startup.
  • Robust Protection Features: The device includes overvoltage, overcurrent, and overtemperature protection, safeguarding the system against potential damage from abnormal operating conditions.
  • Compact Package: The LTC7820IUFD#TRPBF is offered in a 28-lead QFN package, optimizing board space without compromising performance.

Applications:

  • Telecommunications Equipment
  • Industrial Power Supplies
  • Automotive Systems
  • Datacom Infrastructure
  • Power Conditioning for Renewable Energy Systems

The LTC7820IUFD#TRPBF is a testament to Analog Devices Inc.'s commitment to providing advanced solutions that meet the needs of modern electronic systems. Its combination of flexibility, efficiency, and protection features makes it an excellent choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess