EN
  • EN
  • DE

LP2989IMM-2.5

Part No LP2989IMM-2.5
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator For Use with Ceramic Output Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1203148-LP2989IMM-2.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2989IMM-2.5 CAD Model

Description

The LP2989IMM-2.5 is a 500 mA, fixed-output, low-dropout (LDO) regulator from Texas Instruments. It is specifically designed to provide a regulated 2.5V output with a high level of accuracy and low noise, making it suitable for sensitive analog and digital circuits. It offers excellent transient response and is stable with small ceramic output capacitors.

Applications:

  • DSP and Microprocessor Power Supplies: Providing clean and stable power to digital signal processors and microprocessors.
  • Post-Regulation for Switching Supplies: Reducing ripple and noise in switching power supplies.
  • Battery-Powered Systems: Regulating voltage in portable devices for extended battery life.
  • Audio Equipment: Powering sensitive audio circuits to minimize noise and distortion.

Features:

  • 500 mA Output Current: Delivers up to 500 mA of continuous output current.
  • Fixed 2.5V Output: Provides a stable and accurate 2.5V output voltage.
  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage.
  • Stable with Ceramic Output Capacitors: Stable operation with low-ESR ceramic capacitors.
  • Overcurrent Protection: Protects the regulator and load from overcurrent conditions.
  • Overtemperature Protection: Shuts down the regulator in case of excessive temperature.
  • Low Noise: Minimizes output voltage noise for sensitive applications.

Benefits:

  • Improved System Performance: Stable and accurate voltage regulation enhances the performance and reliability of powered devices.
  • Reduced Noise: Low noise output minimizes interference and improves signal integrity.
  • Simplified Design: Fixed output voltage and stability with ceramic capacitors simplify circuit design.
  • Enhanced System Protection: Overcurrent and overtemperature protection safeguard the regulator and the load.
  • Extended Battery Life: Low dropout voltage improves efficiency in battery-powered applications.

Additional Details:

The LP2989IMM-2.5 requires input and output capacitors for stable operation. The datasheet specifies the recommended capacitor values and types. The regulator also features a thermal shutdown function to prevent damage from overheating. Ensure that the input voltage is within the specified range for safe and reliable operation. Pay attention to PCB layout considerations to minimize noise and ensure proper heat dissipation. The ground connection should be robust to minimize voltage drops and noise injection.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess